EN
  • EN
  • DE

PHX7NQ60E

Part No PHX7NQ60E
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 274183-PHX7NQ60E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHX7NQ60E CAD Model

Description

The NXP PHX7NQ60E is a state-of-the-art power MOSFET designed for high-efficiency power management applications. This device is part of NXP's renowned PowerMOS series, acclaimed for its exceptional performance in terms of switching speed, thermal management, and overall reliability. The PHX7NQ60E is an ideal choice for a wide range of applications, including switching regulators, power inverters, motor control systems, and other power-intensive applications.

Key Features

  • High Current Capacity: The PHX7NQ60E is capable of handling high continuous drain currents, making it suitable for demanding power applications.
  • Low On-Resistance: With its low RDS(on), this MOSFET ensures minimal power loss and heat generation during operation, which enhances the overall efficiency of the system.
  • Fast Switching Speed: The device is engineered to switch on and off rapidly, which helps in reducing switching losses and improving performance in high-frequency applications.
  • Enhanced Thermal Characteristics: The PHX7NQ60E comes with an optimized package design that allows for excellent heat dissipation, ensuring the device operates within safe temperature ranges under high load conditions.
  • Robust Design: Built to withstand tough conditions, it features built-in protection against overcurrent, overvoltage, and overheating, contributing to the longevity and reliability of the MOSFET.

Applications

  • DC/DC Converters
  • AC/DC Power Supplies
  • Motor Control Circuits
  • Power Inverter Systems
  • LED Lighting Solutions

With its advanced technology and robust design, the NXP PHX7NQ60E is an excellent MOSFET choice for engineers and designers looking to create efficient, high-performance power management systems. Its combination of high-speed switching, thermal efficiency, and durability makes it a versatile component that can be deployed in a multitude of industrial, automotive, and consumer electronic products.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess