EN
  • EN
  • DE

PHP8N50

Part No PHP8N50
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8.8 A 500 V 0.8 Ohm N-channel Si Power Mosfet TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007326-PHP8N50
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PHP8N50 CAD Model

Description

The PHP8N50 is a cutting-edge power MOSFET brought to you by NXP Semiconductors, a leader in the electronics industry. Designed to deliver high performance, efficiency, and reliability, this device is an ideal choice for a wide range of power applications.

Key Features:

  • High Voltage Capability: The PHP8N50 is capable of supporting applications that require up to 500V, making it suitable for high voltage power supplies and converters.
  • Low On-Resistance: With its low RDS(on), this MOSFET ensures minimal power loss and heat generation, leading to higher efficiency in electronic circuits.
  • Fast Switching Performance: The device offers fast switching speeds, which is crucial for reducing switching losses and improving the performance of power conversion systems.
  • Robust Thermal Management: The PHP8N50 is designed with an excellent thermal performance in mind, ensuring stability and long-term reliability even under high temperature operating conditions.

Applications:

The versatility of the PHP8N50 makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power inverters and converters
  • Motor drives
  • Lighting solutions, including LED drivers
  • High-efficiency power management systems

Product Specifications:

Parameter Value
Drain-to-Source Voltage (VDS) 500V
Continuous Drain Current (ID) 8A
Power Dissipation (PD) 125W
RDS(on) 0.85Ω
Operating Temperature Range -55°C to +175°C

With its robust package and proven technology, the PHP8N50 from NXP is engineered to meet the demands of modern electronic designs. Whether you are developing power supplies, inverters, or any application requiring efficient power management, the PHP8N50 offers the performance and reliability you need to deliver a superior product.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Texas Instruments
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess