EN
  • EN
  • DE

PESD5V0U2BT

Part No PESD5V0U2BT
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Ultra low capacitance bidirectional double ESD protection diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237057-PESD5V0U2BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0U2BT CAD Model

Description

Overview of NXP PESD5V0U2BT ESD Protection Diode

The NXP PESD5V0U2BT is a state-of-the-art bi-directional ElectroStatic Discharge (ESD) protection diode designed to safeguard high-speed data lines and other sensitive circuits from the potentially damaging effects of ESD. With its ultra-low clamping voltage and minimal capacitance, this device is ideal for protecting systems where signal integrity and quality are paramount.

Key Features

  • ESD Protection: The PESD5V0U2BT is capable of withstanding ESD discharges up to ±24 kV according to the IEC 61000-4-2 standard, ensuring robust protection for your electronic components.
  • Low Clamping Voltage: This diode offers a very low clamping voltage, which is crucial for protecting modern electronics that operate at lower voltage levels.
  • Low Capacitance: With a capacitance of only 0.8 pF, the PESD5V0U2BT is particularly suitable for high-speed data lines as it minimizes signal attenuation, preserving signal integrity and speed.
  • Bi-Directional Protection: The bi-directional design of this diode allows for protection of data lines that transmit signals in both directions, making it versatile for various applications.
  • Small Package: Enclosed in a small SOT23 package, the PESD5V0U2BT is designed for space-constrained applications, allowing for efficient use of PCB real estate.
  • High Reliability: Manufactured by NXP, a leader in semiconductor solutions, this ESD protection diode is built to meet high-quality standards, ensuring reliability and performance.

Applications

The NXP PESD5V0U2BT is particularly well-suited for protecting a variety of applications, including:

  • USB 2.0, 3.0, and 3.1 ports
  • HDMI, DisplayPort, and other high-speed data interfaces
  • Smartphone and tablet I/O ports
  • Portable electronics
  • High-speed signal lines requiring low capacitance

Whether you are designing consumer electronics, communication devices, or any other application that demands reliable ESD protection without compromising on signal quality, the NXP PESD5V0U2BT is an excellent choice to ensure your designs are robust and durable against the challenges of ESD events.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,230+ $0.0408 $50.1840
2,995+ $0.0334 $100.0330
4,630+ $0.0324 $150.0120
6,370+ $0.0314 $200.0180
8,255+ $0.0303 $250.1265
11,030+ $0.0272 $300.0160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 801,828 pieces
MOQ: 1230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess