EN
  • EN
  • DE

PDZ12B

Part No PDZ12B
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Zener Diode Single 12V 2% 10Ohm 400mW Automotive 2-Pin SOD-323 / DIODE ZENER 12V 400MW SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±2%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 100nA @ 9V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 271760-PDZ12B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name PDZ12B
Introduction Date July 29, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PDZ12B CAD Model

Description

The NXP PDZ12B is a cutting-edge Zener diode, designed for providing a reliable voltage reference in a variety of electronic applications. This high-performance semiconductor device is a crucial component in circuits where voltage stabilization is key to maintaining the integrity and functionality of electronic systems.

Key Features

  • Nominal Zener Voltage: The PDZ12B offers a nominal Zener voltage of 12V, making it suitable for a wide range of voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle moderate levels of power, ensuring stable operation under various conditions.
  • Package Type: The device comes in a compact SOD-323 small outline package, which is ideal for space-constrained applications.
  • Tolerance: The voltage tolerance is specified at ±5%, which provides a precise voltage reference for consistent performance.
  • Operating Temperature Range: The PDZ12B operates effectively within a temperature range of -55°C to +150°C, offering reliable performance in extreme conditions.

Applications

The NXP PDZ12B Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Reference elements in precision circuits
  • Waveform shaping and clipping circuits
  • Backup power management systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PDZ12B is no exception. It is manufactured using state-of-the-art technology and rigorous testing to ensure it meets the high standards expected from NXP products. Whether used in consumer electronics, automotive systems, or industrial equipment, the PDZ12B Zener diode is engineered to provide a dependable voltage reference solution.

Conclusion

With its robust design, precise voltage regulation, and versatile applications, the NXP PDZ12B Zener diode is an essential component for designers and engineers looking to create stable and reliable electronic systems. Its compact size, high power dissipation, and wide operating temperature range make it a top choice for a variety of challenging environments.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4277 $51.3240
250+ $0.4007 $100.1750
390+ $0.3871 $150.9690
560+ $0.3600 $201.6000
725+ $0.3465 $251.2125
905+ $0.3330 $301.3650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134,550 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess