EN
  • EN
  • DE

PDUSBD12PWDH

Part No PDUSBD12PWDH
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Universal Serial Bus Controller PDSO28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982249-PDUSBD12PWDH
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PDUSBD12PWDH CAD Model

Description

Product Overview: PDUSBD12PWDH from NXP

The PDUSBD12PWDH is a cutting-edge USB interface device designed by NXP Semiconductors, renowned for their innovative and high-performance integrated circuits. This versatile product is engineered to facilitate seamless connectivity between computers and peripheral devices through the Universal Serial Bus (USB) interface, a ubiquitous standard in today's digital ecosystem.

Key Features

  • USB Compliance: The PDUSBD12PWDH is fully compliant with USB 1.1 specifications, ensuring compatibility with a wide range of USB-enabled devices.
  • Integrated Physical Interface: It features an integrated USB transceiver, which eliminates the need for external components, thus reducing design complexity and saving board space.
  • Flexible Interface Options: The device supports both parallel and serial interfaces, giving designers the flexibility to choose the optimal connection method for their specific application.
  • Endpoint Flexibility: With 6 endpoints in addition to endpoint zero (control endpoint), it allows for versatile configuration of the USB interface to match various application requirements.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low-power suspend mode, significantly reducing power usage when the device is not actively communicating.

Applications

The PDUSBD12PWDH is ideal for a wide range of applications, including but not limited to:

  • Portable devices requiring USB connectivity
  • USB interface bridging solutions
  • Desktop and laptop computer peripherals
  • Embedded systems with USB support

Quality and Reliability

NXP's commitment to quality and reliability is reflected in the PDUSBD12PWDH, which is built to meet the stringent requirements of the industrial and consumer electronics markets. Its robust design ensures stable and reliable operation even in challenging environments.

Overall, the PDUSBD12PWDH from NXP stands out as a reliable and flexible solution for USB connectivity, offering both performance and ease of integration for system designers and OEMs looking to enhance their products with USB functionality.

You May Also Be Interested in

Panjit
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
TURCK
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess