The PDTC124EU/DG is a cutting-edge NPN resistor-equipped transistor, also known as a digital transistor, from the globally recognized semiconductor manufacturer, NXP Semiconductors. Designed to simplify circuit design while improving overall performance, this device is an integral component for a wide range of electronic applications.
Key Features
- Built-in Bias Resistor: The PDTC124EU/DG comes with an integrated bias resistor, which helps to reduce component count in digital circuits and streamline the design process.
- Surface-Mount Package: Enclosed in an ultra-small SOT-323 (SC-70) surface-mount package, this transistor is ideal for space-constrained applications, offering a compact solution without sacrificing performance.
- High Performance: With excellent switching characteristics, the device is capable of fast switching speeds, making it suitable for high-frequency operations.
- Power Dissipation: It has a moderate power dissipation capacity, which ensures reliable operation under various conditions.
- Low Voltage Operation: The PDTC124EU/DG operates at low voltages, making it an excellent choice for portable and battery-powered devices.
Applications
The versatility of the PDTC124EU/DG allows it to be used in a multitude of applications, including but not limited to:
- Logic level shifting
- Inverter circuits
- Interface circuits
- Driver circuits
- Signal processing
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (VCEO) |
50V |
| Collector Current (IC) |
100mA |
| Power Dissipation (PD) |
250mW |
| DC Current Gain (hFE) |
Minimum 30 at IC=5mA, VCE=5V |
| Operating Temperature Range |
-55°C to +150°C |
With its robust design and reliable performance, the PDTC124EU/DG from NXP Semiconductors stands out as a preferred choice for designers looking to create efficient and compact electronic solutions.