The NXP PDTA144EKA is a PNP Resistor-Equipped Transistor (RET) that combines the functionality of a bipolar PNP transistor with built-in bias resistors. This innovative component is designed to simplify circuit design and reduce component count, making it an ideal solution for a wide range of switching and amplification applications. The integrated resistors enable the PDTA144EKA to be used in digital applications as an inverter or interface with logic-level signals.
Key Features
- Simplified Circuit Design: With built-in biasing resistors, the PDTA144EKA reduces the need for external components, allowing for more streamlined circuit layouts.
- High Efficiency: The transistor's low saturation voltage and high current gain (hFE) ensure efficient operation, even in low-power designs.
- Surface-Mount Package: Packaged in a small SOT-23 plastic package, it is suitable for high-density PCB designs and automated assembly processes.
- Robust Performance: Capable of handling a continuous collector current of 100 mA and featuring a maximum power dissipation of 250 mW, the PDTA144EKA is built for reliability and endurance.
Applications
The NXP PDTA144EKA is versatile and can be employed in various applications, including but not limited to:
- Automotive modules
- Power management systems
- Signal processing
- Control systems
- Logic level shifting
Technical Specifications
| Parameter |
Value |
| Configuration |
Single |
| Collector-Emitter Voltage (VCEO) |
50V |
| Collector Current (IC) |
100 mA |
| Power Dissipation (Pd) |
250 mW |
| Operating Temperature Range |
-55°C to +150°C |
With its integrated biasing resistors and compact form factor, the NXP PDTA144EKA is an excellent choice for designers looking to optimize their circuitry in both performance and space. Its robustness and versatility make it a go-to component for a myriad of electronic applications.