EN
  • EN
  • DE

PCIMX6G2AVM05AA

Part No PCIMX6G2AVM05AA
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028450-PCIMX6G2AVM05AA
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCIMX6G2AVM05AA CAD Model

Description

Overview of NXP PCIMX6G2AVM05AA

The NXP PCIMX6G2AVM05AA is a high-performance, multi-purpose processor that forms part of the i.MX 6 series. This powerful and versatile processor is designed to deliver a scalable multicore platform for a wide range of applications in the consumer, automotive, and industrial markets. With its advanced multimedia, connectivity, and high-speed interfacing features, the PCIMX6G2AVM05AA is an ideal choice for enabling next-generation smart devices.

Key Features

  • Advanced Processing Core: At the heart of the PCIMX6G2AVM05AA is an ARM Cortex-A9 core, which provides a balance between performance and power efficiency. This core is capable of running at speeds of up to 1 GHz, ensuring smooth operation for compute-intensive tasks.
  • Integrated Graphics: The processor includes an integrated 2D and 3D graphics engine that supports high-quality visuals and is capable of driving user interfaces with rich graphics and smooth animations. This makes it suitable for applications requiring advanced user interfaces and multimedia capabilities.
  • High-Definition Video Processing: With its multimedia processing capabilities, the PCIMX6G2AVM05AA can handle 1080p video decoding and encoding, making it a great fit for applications such as digital signage, gaming, and media players.
  • Connectivity: The processor supports a range of connectivity options, including high-speed USB 2.0, Ethernet, and various other interfaces, allowing for easy integration with peripheral devices and network connections.
  • Security Features: Security is a key concern in today's connected devices, and the PCIMX6G2AVM05AA addresses this with an array of security features, including secure boot, cryptographic acceleration, and random number generation, to help protect sensitive data and prevent unauthorized access.

Applications

The versatility of the NXP PCIMX6G2AVM05AA processor makes it suitable for a wide array of applications. It can be used in the development of advanced human-machine interfaces (HMIs), secure and connected devices for the Internet of Things (IoT), automotive infotainment systems, and industrial control systems where reliability and high performance are critical.

With its combination of performance, graphics, and security capabilities, the NXP PCIMX6G2AVM05AA processor is a comprehensive solution that provides developers with the flexibility and power needed to create innovative and competitive products in a rapidly evolving technology landscape.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess