EN
  • EN
  • DE

PCF85C82C-2

Part No PCF85C82C-2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270481-PCF85C82C-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF85C82C-2 CAD Model

Description

The NXP PCF85C82C-2 is a sophisticated integrated circuit designed for interfacing smart cards to microcontrollers and is compliant with ISO 7816, GSM 11.11, and EMV 4.1 standards. This high-performance chip is engineered to facilitate secure data transactions in applications such as banking, telecommunications, and secure access control.

The device features an on-chip Voltage Regulator, Clock Generator, and an ISO 7816 UART which ensures seamless communication with smart cards operating at either 3V or 5V. It supports both T=0 and T=1 protocols, providing versatility for different communication needs and ensuring compatibility with a wide range of smart cards. The PCF85C82C-2 is designed to be highly reliable and secure, making it an ideal choice for applications where data integrity and security are paramount.

Key Features:

  • ISO 7816, GSM 11.11, and EMV 4.1 Compliant: Ensures broad compatibility with smart card standards.
  • Supply Voltage Range: Supports both 3V and 5V smart cards, allowing for flexibility in card choices.
  • Communication Protocols: Supports T=0 and T=1 protocols, accommodating various communication requirements.
  • Integrated Clock Generator: Provides an on-chip clock generation capability, simplifying the overall system design.
  • Automatic Convention Detection: Detects and adapts to the smart card's communication convention automatically.
  • Low Power Consumption: Ideal for power-sensitive applications.
  • Protection Features: Equipped with short-circuit and thermal protection for enhanced safety.
  • ESD Protection: Incorporates robust electrostatic discharge protection for improved durability.

The NXP PCF85C82C-2 is a reliable and secure choice for smart card reader implementations. Its robust feature set ensures that it can meet the stringent requirements of various applications, from payment systems to identity verification. With its commitment to security and compatibility, the PCF85C82C-2 stands as a top-tier solution for smart card interfacing needs.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess