EN
  • EN
  • DE

PCF8598C-2Y

Part No PCF8598C-2Y
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270480-PCF8598C-2Y
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8598C-2Y CAD Model

Description

Product Overview: NXP PCF8598C-2Y

The NXP PCF8598C-2Y is a state-of-the-art LCD driver designed to meet the needs of modern display applications. This versatile driver is specifically engineered to drive multiple segments, making it an ideal choice for a wide array of products ranging from simple meters to more complex, multi-functional displays found in consumer electronics, automotive dashboards, and industrial control panels.

Key Features

  • High Segment Drive: The PCF8598C-2Y can drive up to 160 LCD segments, providing flexibility for a variety of display configurations and sizes.
  • Multiplexing Options: It supports multiple multiplexing rates, including static, 1/2, 1/3, and 1/4 duty, which allows for a clear and crisp display regardless of the number of segments being used.
  • Low Power Consumption: Designed with power efficiency in mind, it ensures minimal battery drain, making it suitable for battery-operated devices.
  • Integrated Charge Pump: The onboard charge pump ensures that the LCD can be driven at optimal voltage levels, even if the input voltage varies, thus maintaining consistent display quality.
  • I²C-Bus Interface: The inclusion of an I²C-bus interface facilitates easy communication with microcontrollers, allowing for simple integration into existing designs.
  • Wide Operating Temperature: The device is capable of operating over a wide temperature range, ensuring reliability and performance under various environmental conditions.

Applications

  • Consumer Electronics (e.g., calculators, clocks, handheld gaming devices)
  • Automotive Instrument Clusters
  • Industrial Control Interfaces
  • Medical Equipment
  • Home Appliances

The NXP PCF8598C-2Y LCD driver is a testament to NXP's commitment to providing advanced solutions that enhance the user experience. Its combination of driving capability, power efficiency, and ease of integration makes it a top choice for developers looking to create sophisticated displays with minimal design complexity.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official NXP datasheets and product documentation to ensure the successful implementation of the PCF8598C-2Y in their projects.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess