EN
  • EN
  • DE

PCF8576CT/S480/1,1

Part No PCF8576CT/S480/1,1
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER UNIV VSO56 / Dot Matrix Display LCD Driver 2.5V/3.3V/5V 56-Pin VSO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Interface I2C, 2-Wire Serial
Digits or Characters 10 Characters, 20 Characters, 160 Elements
Operating Supply Current 120μA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSOP (0.435", 11.05mm Width)
Manufacturer Package 56-VSOP
Win Source Part Number 791544-PCF8576CT/S480/1,1
Popularity Medium
Supply and Demand Status Limited
Family Name PCF8576C
Introduction Date February 03, 1997
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCF8576CT/S480/1,1 CAD Model

Description

The NXP PCF8576CT/S480/1,1 is a versatile LCD driver integrated circuit designed to drive a wide range of liquid crystal displays (LCDs). This universal LCD driver is particularly suitable for applications that require the display of alphanumeric characters and graphics on low multiplex rates LCDs with a high level of flexibility and minimal external components.

One of the key features of the PCF8576CT/S480/1,1 is its ability to interface directly with microprocessors, as it is compatible with most types of microcontroller interfaces. This feature simplifies the system design and reduces the number of required I/O lines, thanks to its I²C-bus interface, which supports both the Standard-mode and Fast-mode I²C-bus protocols.

The device is capable of driving LCDs with up to 48 segments and can be cascaded with other drivers to create larger display systems. It also offers a wide range of flexibility with programmable multiplex rates, allowing designers to optimize the performance of their displays for various applications.

Another advantage of the PCF8576CT/S480/1,1 is its low power consumption, making it ideal for battery-operated devices. The driver operates within a power supply range of 2.5V to 6V, providing versatility for different power environments. Additionally, it features a low-power standby mode to further conserve energy when the display is not in use.

For ease of use, the PCF8576CT/S480/1,1 includes an internal oscillator that requires no external components, a feature that simplifies the PCB layout and reduces the overall bill of materials. The driver also provides an extensive set of functionalities such as display blinking, dimming control, and software programmable frame frequency, enabling designers to create user-friendly interfaces and enhance the visual appeal of their products.

In summary, the NXP PCF8576CT/S480/1,1 is a highly integrated and efficient solution for driving LCDs in a wide array of applications, from small handheld devices to larger, more complex display systems. Its easy interfacing, low power consumption, and rich feature set make it a valuable component for any design requiring a reliable and flexible LCD driver.

You May Also Be Interested in

NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess