The NXP PCF80C51BH-3P/J413 is a high-performance microcontroller that is part of NXP's renowned 80C51 family. Offering a robust blend of features, this microcontroller is designed to cater to a wide range of applications, particularly in the industrial, automotive, and consumer electronics sectors.
At the heart of the PCF80C51BH-3P/J413 is an 8-bit CPU which, despite its simplicity, delivers the efficiency and speed required for complex computations and control tasks. The device operates at a standard voltage of 5V, with a frequency of up to 30 MHz, providing a solid balance between power consumption and performance.
One of the key features of this microcontroller is its 64 kB of ROM/EPROM, which provides ample space for application code. Additionally, the device includes 512 bytes of RAM for data storage, ensuring smooth operation and data handling in multitasking environments.
The PCF80C51BH-3P/J413 is equipped with a range of I/O options, including four 8-bit I/O ports, making it highly versatile for interfacing with various peripherals and sensors. The full-duplex serial channel enhances its connectivity capabilities, allowing for serial communication with other devices in a system.
Other notable features include three 16-bit timers/counters, which are invaluable for timing operations and event counting. The microcontroller also supports a wide range of interrupt sources, with four priority levels, which enables responsive and reliable performance in systems that require immediate attention to specific events or conditions.
The PCF80C51BH-3P/J413 is available in a 44-pin PLCC package, which is known for its compact footprint and durability. This packaging makes it suitable for space-constrained applications while also providing enough pins for the necessary connections.
In summary, the NXP PCF80C51BH-3P/J413 microcontroller is a powerful and reliable solution for designers looking for a classic architecture with modern capabilities. Its combination of memory, I/O, and processing power makes it an ideal choice for a multitude of embedded systems that demand high reliability and adaptability.