EN
  • EN
  • DE

PCF50600HN/N1

Part No PCF50600HN/N1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270219-PCF50600HN/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF50600HN/N1 CAD Model

Description

NXP PCF50600HN/N1 Power Management IC

The PCF50600HN/N1 is a sophisticated power management integrated circuit (PMIC) designed by NXP Semiconductors, tailored to meet the demanding requirements of portable and handheld devices. This versatile PMIC is engineered to provide a comprehensive power management solution, integrating multiple functionalities into a single chip to enhance the performance and extend the battery life of mobile phones, PDAs, and other portable electronics.

With its advanced architecture, the PCF50600HN/N1 supports a wide range of input voltages and is capable of driving multiple power rails, making it a highly adaptable component for various system configurations. The device includes features such as a battery charger, DC-DC converters, LDO regulators, and a Real-Time Clock (RTC), which collectively contribute to a highly efficient power management system.

The battery charging subsystem of the PCF50600HN/N1 is designed to be flexible, supporting various battery chemistries including Li-Ion and Li-Polymer. It provides safe and efficient charging with features such as automatic charge termination and pre-charge conditioning, ensuring the longevity and reliability of the battery. The integrated DC-DC converters offer high efficiency and are optimized for space-constrained applications, while the LDO regulators ensure clean and stable power supply to sensitive components.

Another key feature of the PCF50600HN/N1 is its I2C interface, which enables communication with a host processor for dynamic control and monitoring of the power management functions. This allows for on-the-fly adjustments to power settings and provides valuable diagnostics to maintain optimal system performance.

The device is housed in a compact HVQFN package, making it suitable for the slim form factors required in today's portable devices. Its small footprint, combined with the high level of integration, helps designers to save space on the PCB and reduce the overall bill of materials.

Overall, the NXP PCF50600HN/N1 stands out as a highly integrated, feature-rich power management solution that offers designers the flexibility and performance needed to create the next generation of portable devices.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,990 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess