EN
  • EN
  • DE

PCF2129AT/2,518

Part No PCF2129AT/2,518
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock RTC IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
RTC Bus Interface Serial, I2C, SPI
Date Format YY-MM-DD-dd
Package / Case SOP-20
Battery Backup Switching Backup Switching
Supply Voltage - Min 1.2 V
Supply Voltage - Max 4.2 V
Minimum Operating Temperature - 15 C
Maximum Operating Temperature + 60 C
Series PCF2129
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Function Alarm, Calendar, Clock, Timestop, Watchdog
Brand NXP Semiconductors
Moisture Sensitive Yes
Product Type Real Time Clocks
Standard Pack Qty 2000
Subcategory Clock & Timer ICs
Ultra Librarian 3D Model Ultra Librarian PCF2129AT/2,518 CAD Model

Description

The NXP PCF2129AT/2,518 is a highly accurate Real Time Clock (RTC) IC with an integrated Temperature-Compensated Crystal Oscillator (TCXO) and crystal. This sophisticated timekeeping chip provides a comprehensive feature set that makes it ideal for a wide range of applications in consumer electronics, industrial, and utility metering.

Key Features

  • High Accuracy: The device offers excellent timekeeping accuracy with a typical deviation of ±3 ppm at room temperature, translating to less than 2 minutes deviation per year.
  • Integrated Crystal: The inclusion of a built-in crystal resonator ensures minimal component count and eases the design-in process, making it a convenient choice for system designers.
  • Temperature Compensation: The TCXO feature compensates for the temperature-dependent frequency drift of the crystal, ensuring stable timekeeping across the device's operating temperature range.
  • Low Power Consumption: Designed for battery-powered applications, the PCF2129AT/2,518 has a very low current consumption, which helps extend battery life.
  • I2C Interface: The device supports a fast I2C-bus interface with a maximum data rate of 400 kbit/s, allowing for easy integration with microcontrollers and other digital systems.
  • Multiple Timekeeping Functions: It includes a wealth of timekeeping features such as a programmable alarm, timer, and an integrated oscillator stop detection function, which provides a high level of functionality and flexibility.

Applications

The versatility of the NXP PCF2129AT/2,518 makes it suitable for a diverse array of applications. It is commonly used in consumer electronics such as smartwatches, clocks, and home automation systems. Industrial applications include timekeeping in metering devices, data loggers, and communication equipment. Its reliability and precision also make it an excellent choice for medical devices that require accurate time-stamping of events.

Package and Quality

The PCF2129AT/2,518 is offered in a small TSSOP14 package, which is optimal for space-constrained applications. NXP's commitment to quality ensures that each IC maintains the highest performance standards and reliability for professional and consumer-grade products alike.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0657 $52.1169
35+ $2.8717 $100.5095
55+ $2.7747 $152.6085
78+ $2.5806 $201.2868
101+ $2.4836 $250.8436
126+ $2.3866 $300.7116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess