EN
  • EN
  • DE

PCD50957H/EOO

Part No PCD50957H/EOO
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270078-PCD50957H/EOO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCD50957H/EOO CAD Model

Description

Product Overview: PCD50957H/EOO from NXP

The PCD50957H/EOO is a cutting-edge microcontroller product from NXP Semiconductors, designed to cater to a wide range of applications that require high-performance computing and low power consumption. This product is part of NXP's renowned portfolio of embedded controllers which are known for their reliability, flexibility, and efficiency.

Key Features

  • High-Performance CPU: At the heart of the PCD50957H/EOO is a powerful CPU core that can handle complex tasks with ease, ensuring smooth operation for demanding applications.
  • Low Power Consumption: This microcontroller is optimized for low power usage, making it ideal for battery-powered devices or applications where energy efficiency is crucial.
  • Advanced Peripherals: The PCD50957H/EOO comes equipped with a range of built-in peripherals, allowing for versatile connectivity options and simplifying system design.
  • Robust Security Features: Security is a top priority, and this product includes features designed to protect against unauthorized access and ensure data integrity.
  • Flexible Memory Options: With ample memory options, this microcontroller can accommodate a variety of program sizes and data storage needs.

Applications

The PCD50957H/EOO is suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices

Technical Specifications

The technical specifications of the PCD50957H/EOO include:

  • Supply Voltage: 1.8V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Clock Frequency: 48MHz
  • I/O Ports: 24 GPIO
  • Memory: 256KB Flash, 32KB RAM
  • Package: LQFP-64

For developers and engineers looking for a robust and versatile microcontroller, the PCD50957H/EOO from NXP is an outstanding choice that offers a balance of performance and power efficiency, backed by NXP's reputation for quality and support.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess