EN
  • EN
  • DE

PCD5003H/F1

Part No PCD5003H/F1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270020-PCD5003H/F1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCD5003H/F1 CAD Model

Description

Introducing the PCD5003H/F1 from NXP Semiconductors

The PCD5003H/F1 is a state-of-the-art silicon tuner integrated circuit (IC) produced by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This advanced tuner IC is designed to meet the rigorous demands of modern digital television and radio reception, offering exceptional performance in a compact package.

Key Features

  • High Integration: The PCD5003H/F1 integrates several key functions into a single chip, including a low-noise amplifier, a variable gain amplifier, and a mixer. This level of integration simplifies design and reduces the overall component count, leading to more compact and cost-effective consumer electronics.
  • Wide Frequency Range: It is capable of receiving a broad range of frequencies, making it suitable for a variety of broadcasting standards worldwide. This flexibility ensures that devices using the PCD5003H/F1 can cater to diverse markets and consumer needs.
  • Low Power Consumption: Designed with power efficiency in mind, the PCD5003H/F1 helps to minimize the energy footprint of devices, which is crucial for portable and battery-powered applications.
  • Excellent RF Performance: The chip boasts superior radio frequency (RF) performance, ensuring clear and stable signal reception even in challenging conditions. This results in a better user experience with fewer interruptions and higher-quality audio and video.

Applications

The PCD5003H/F1 is ideal for a wide array of applications including but not limited to:

  • Television sets
  • Set-top boxes
  • Personal video recorders (PVRs)
  • PC TV cards
  • Portable media players

Technical Specifications

The PCD5003H/F1 is engineered to deliver high performance while maintaining low power consumption. It operates within the standard television and radio frequency ranges and is compatible with multiple broadcasting standards. The IC comes in a compact package, which is ideal for slim and portable designs.

Conclusion

With its combination of high integration, wide frequency range, low power consumption, and excellent RF performance, the PCD5003H/F1 from NXP Semiconductors represents a versatile and efficient solution for the next generation of digital broadcasting devices. Its adaptability and superior design make it a top choice for manufacturers looking to create high-quality, reliable consumer electronics in the rapidly evolving digital media landscape.

You May Also Be Interested in

NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1284 $78.3852
6+ $21.4391 $128.6346
9+ $20.7692 $186.9228
12+ $20.0993 $241.1916
15+ $19.4294 $291.4410
20+ $17.4197 $348.3940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess