EN
  • EN
  • DE

PCD5002H

Part No PCD5002H
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description Advanced POCSAG and APOC-1 Paging Decoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270017-PCD5002H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCD5002H CAD Model

Description

Product Overview: NXP PCD5002H

The NXP PCD5002H is a high-performance, low-power dual binary counter chip designed for a wide array of applications. This versatile component is engineered to meet the demanding requirements of the modern electronics industry, providing reliable and efficient counting solutions for both analog and digital systems.

Key Features

  • Dual Binary Counter: The PCD5002H features two independent binary counters, allowing for simultaneous operations and complex counting configurations.
  • Low Power Consumption: Designed with power efficiency in mind, this chip is ideal for battery-operated devices, ensuring longer operational life and reduced energy costs.
  • High-Speed Operation: With its ability to perform high-speed counting, the PCD5002H is suitable for applications requiring rapid data processing and real-time analysis.
  • Versatile Applications: This chip's flexibility makes it a perfect fit for use in telecommunications, computing, industrial controls, and consumer electronics.
  • Robust Design: NXP's commitment to quality means the PCD5002H is built to withstand the rigors of everyday use, ensuring durability and long-term performance.

Technical Specifications

  • Supply Voltage Range: Typically 4.5V to 5.5V
  • Operating Temperature: Specified for operation from -40°C to +85°C
  • Count Frequency: Capable of handling high-frequency input signals
  • Package Type: Available in a compact and convenient package for easy integration into various circuit designs

Applications

The PCD5002H's dual counting capability and low power consumption make it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Industrial automation systems
  • Consumer electronics like digital watches and counters
  • Telecommunication infrastructure
  • Data processing units in computing
  • Automotive electronics for sensor data processing

Overall, the NXP PCD5002H stands out as a reliable and efficient solution for designers and engineers looking to incorporate a dual binary counter into their electronic systems. Its robust design, coupled with NXP's reputation for quality, ensures that this component will deliver consistent performance across a range of demanding applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess