EN
  • EN
  • DE

PCA9549D,112

Part No PCA9549D,112
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24SO / Translating Switch Interface 24-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications Translating Switch
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Mounting Type Surface Mount
Base Product Number PCA95
Standard Package 1,200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 503240-PCA9549D,112
Ultra Librarian 3D Model Ultra Librarian PCA9549D,112 CAD Model

Description

Product Overview: PCA9549D,112

The PCA9549D,112 is a high-performance, low-voltage 8-channel I²C-bus switch with reset from NXP Semiconductors, designed to provide enhanced interface flexibility and connectivity in complex I²C-bus systems. This advanced switch allows for the connection of up to eight separate I²C-bus slave sub-systems to a single master I²C-bus, effectively solving the problem of bus address conflicts and enabling the use of multiple identical devices on the same bus.

Key Features

  • Channel Selection: Through an I²C-bus interface, users can select any combination of the eight available channels, allowing for simultaneous or independent channel operation.
  • Compatibility: The PCA9549D,112 is compatible with I²C-bus and SMBus standards, ensuring seamless integration with existing technologies.
  • Low Standby Current: The device features a low standby current, making it suitable for power-sensitive applications.
  • Reset Function: The integrated reset function allows for system reset without the need for additional components, simplifying design and reducing overall costs.
  • Voltage Range: It operates across a wide voltage range of 2.3V to 5.5V, providing versatility in various operating conditions and system requirements.
  • Package: Housed in a slim 24-pin TSSOP package, the PCA9549D,112 is designed for space-constrained applications.

Applications

The PCA9549D,112 is ideal for a variety of applications where multiple I²C devices need to be connected to a single I²C-bus, especially in situations where address conflicts would otherwise occur. Typical applications include:

  • Server and telecom infrastructure
  • Industrial control systems
  • Medical equipment
  • Consumer electronics

Benefits

With its ability to connect multiple I²C devices, the PCA9549D,112 simplifies design considerations and enhances system reliability. The built-in reset feature allows for easier system maintenance and recovery, while the compatibility with standard I²C protocols ensures a broad range of device communication options. Its low power consumption and wide voltage range make it a flexible choice for designers looking to optimize their power budget without sacrificing performance.

Overall, the PCA9549D,112 from NXP is a robust solution for expanding I²C-bus capabilities in complex electronic systems, offering both versatility and efficiency in a compact package.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3675 $61.5375
105+ $1.1227 $117.8835
160+ $1.0880 $174.0800
220+ $1.0522 $231.4840
285+ $1.0176 $290.0160
380+ $0.9125 $346.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess