EN
  • EN
  • DE

PC8144TVT800

Part No PC8144TVT800
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP 800MHZ HI-TEMP 783BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series StarCore
Package Tray
Product Status Obsolete
Type SC3400 Core
Interface Ethernet, I²C, SPI, TDM, UART, UTOPIA
Clock Rate 800MHz
Non-Volatile Memory External
On-Chip RAM 10.5MB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 783-BFBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Base Product Number PC81
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346113-PC8144TVT800
Ultra Librarian 3D Model Ultra Librarian PC8144TVT800 CAD Model

Description

The PC8144TVT800 is a state-of-the-art integrated circuit product from NXP Semiconductors, renowned for its high performance and reliability in a wide range of applications. This advanced chip is designed to meet the rigorous demands of modern electronic systems, providing a robust and efficient solution for both industrial and consumer markets.

Key Features

  • High-Frequency Operation: The PC8144TVT800 operates at a very high frequency, which is ideal for applications requiring fast signal processing and high-speed data transfer.
  • Low Power Consumption: Despite its high performance, this chip is engineered to be energy-efficient, helping to reduce the overall power consumption of the systems in which it is used.
  • Robust Thermal Management: With advanced thermal management features, the PC8144TVT800 maintains optimal performance even under high temperature conditions, ensuring reliability and longevity.
  • Versatile Connectivity: The chip supports a variety of connectivity options, making it easy to integrate into different system architectures and connect with other components.

Applications

The versatile nature of the PC8144TVT800 makes it suitable for a broad range of applications, including:

  • High-speed networking equipment
  • Advanced computing systems
  • Telecommunications infrastructure
  • Automotive electronics
  • Aerospace and defense technology

Quality and Reliability

NXP Semiconductors is committed to delivering products that exceed industry standards for quality and reliability. The PC8144TVT800 is manufactured using cutting-edge techniques and is subjected to rigorous testing to ensure it meets the highest performance criteria. Customers can trust in the PC8144TVT800 for their critical applications, knowing that it comes from a leader in semiconductor technology with a reputation for excellence.

Technical Support and Resources

NXP provides comprehensive technical support for the PC8144TVT800, including detailed datasheets, application notes, and design resources. Engineers and product developers can access a wealth of information to assist with the integration of this chip into their projects, ensuring a smooth development process and successful deployment.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess