EN
  • EN
  • DE

PC74LS157P

Part No PC74LS157P
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269138-PC74LS157P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74LS157P CAD Model

Description

Product Overview: NXP PC74LS157P

The NXP PC74LS157P is a high-performance integrated circuit that plays a crucial role in digital systems where data selection and multiplexing are required. This device is part of the 74LS family, which is well-known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency.

Key Features

  • Quad 2-Input Multiplexer: The PC74LS157P consists of four individual 2-input multiplexers with common select and enable inputs. This feature allows for the simultaneous selection of one of two data sources for each multiplexer.
  • Low Power Consumption: As a member of the 74LS series, this IC is designed for low power operation, which helps to minimize power usage in electronic circuits without compromising performance.
  • High-Speed Operation: The device is capable of fast switching, which is essential for high-speed digital circuits, ensuring rapid data selection and reliable performance.
  • Wide Operating Voltage Range: It operates across a wide voltage range, making it versatile for various applications and compatible with many other logic families.
  • Standard Pin Configuration: The PC74LS157P comes in a standard 16-pin DIP (Dual In-line Package), which is easy to handle and compatible with common breadboards and sockets.

Applications

The NXP PC74LS157P is widely used in digital systems for various applications, including:

  • Data routing and signal gating
  • Function generation
  • Logical operations
  • Control systems
  • Computer systems and data processors

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PC74LS157P is no exception. It is manufactured to high standards, ensuring consistent performance and durability for industrial and commercial applications.

Conclusion

Overall, the NXP PC74LS157P is a versatile and reliable component that provides efficient data selection and multiplexing capabilities. Its low-power consumption and high-speed operation make it an ideal choice for designers looking to build or improve digital systems requiring reliable data handling and processing.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess