NXP PC74HCT646D Octal Bus Transceiver/Register
The NXP PC74HCT646D is a high-performance, octal bus transceiver and register designed for use in communication and control systems where efficient data transfer is paramount. This integrated circuit is part of the 74HCT series, which is known for its high-speed CMOS technology, and it is fully compatible with TTL levels.
Key Features:
- Logic Type: Octal Bus Transceiver with 3-state outputs and D-type flip-flops.
- High-Speed CMOS Technology: Ensures low power consumption and high noise immunity characteristic of CMOS integrated circuits, along with the ability to interface with TTL logic levels.
- Bi-Directional Data Flow: With 3-state outputs, the PC74HCT646D allows for bidirectional data flow, making it versatile for various applications.
- Package: The device is packaged in a 20-pin SOIC (Small Outline Integrated Circuit), providing a compact footprint for space-constrained applications.
- Operating Voltage: It operates at a standard 5V supply voltage, which is typical for many digital systems.
- Output Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring compatibility with a wide range of digital components.
Applications:
The NXP PC74HCT646D is suitable for various applications that require reliable data transfer and storage. It is commonly used in:
- Data communication systems
- Control systems
- Microprocessor or microcontroller-based systems
- Data buffering and storage
- Peripheral drivers
Quality and Reliability:
NXP Semiconductors is known for its commitment to quality and reliability. The PC74HCT646D is no exception, and it is manufactured to meet the stringent requirements of the industrial and commercial markets. Whether used in high-speed data environments or for general-purpose interfacing, this transceiver/register offers a reliable solution for digital data processing and transfer.
For detailed specifications and application notes, designers and engineers are encouraged to consult the official NXP datasheets and product guides.