EN
  • EN
  • DE

PC74HCT4075P

Part No PC74HCT4075P
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269133-PC74HCT4075P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC74HCT4075P CAD Model

Description

The PC74HCT4075P is a high-speed Si-gate CMOS device and is pin compatible with low power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, this integrated circuit is part of the 74HCT series, which is known for its robust performance and compatibility with TTL logic levels. The PC74HCT4075P is specifically designed to operate in a broad range of applications, making it a versatile component for various digital systems.

Key Features:

  • Logic Type: Triple 3-input OR gate, providing logical OR functions in digital circuits.
  • Package: Housed in a 14-pin DIP (Dual In-line Package), the PC74HCT4075P offers a familiar and easy-to-use format for electronic enthusiasts and professionals alike.
  • Operating Voltage: The device supports a wide operating voltage range from 4.5V to 5.5V, making it suitable for interfacing with 5V digital systems.
  • High Noise Immunity: The 74HCT family is characterized by its high noise immunity, ensuring stable performance even in electrically noisy environments.
  • Compatibility: Input levels are compatible with TTL output levels, allowing for direct interfacing with TTL logic without the need for additional components.
  • Speed: Fast propagation delays and transition times make this device suitable for high-speed logic operations.
  • Low Power Consumption: Despite its high-speed capabilities, the PC74HCT4075P maintains low power consumption, which is critical for energy-efficient designs.

Applications:

The PC74HCT4075P is ideal for a variety of digital applications. It can be used in logic function generators, digital signal processing, computer logic, control systems, and any circuitry requiring high-speed OR gate operations. Its robust design ensures reliable operation in both commercial and industrial environments.

Quality and Reliability:

NXP Semiconductors is committed to providing high-quality products. The PC74HCT4075P is produced with strict quality control measures and is designed to meet or exceed industry standards for performance and reliability. This commitment ensures that customers receive a product that not only performs consistently but also maintains longevity in their applications.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess