EN
  • EN
  • DE

PC74HCT374T

Part No PC74HCT374T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084130-PC74HCT374T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT374T CAD Model

Description

The PC74HCT374T is a high-speed Si-gate CMOS device from NXP Semiconductors and is part of the 74HCT series known for its compatibility with TTL. This integrated circuit is designed to provide the functionality of an octal D-type flip-flop with 3-state outputs. It is specifically engineered to address the needs of storage and transfer of 8-bit data in a highly efficient manner.

Key Features

  • Logic Type: Octal D-type flip-flop with 3-state outputs, ensuring that multiple devices can share the same output lines without interference.
  • Logic Level: TTL level inputs compatible with the HCT logic family, allowing for direct interfacing with TTL logic without the need for additional components.
  • Package: Offered in a surface-mount SO20 package, the PC74HCT374T is suitable for compact and high-density circuit designs.
  • Operating Voltage: Functions optimally within a 4.5V to 5.5V range, making it ideal for 5V logic systems.
  • High-Speed Performance: Characterized by fast switching speeds, this device is capable of handling high-frequency data with minimal delay.
  • Low Power Consumption: Designed with CMOS technology, it has a low power dissipation which is crucial for energy-sensitive applications.

Applications

The PC74HCT374T is versatile and can be used in various digital applications. It is particularly useful in data storage, communication systems, and complex microprocessor/microcontroller systems where reliable data transfer and storage are critical. Its ability to interface with TTL logic levels also makes it a suitable choice for legacy systems requiring upgrades or maintenance.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The PC74HCT374T is subjected to rigorous testing and quality control measures to ensure that it meets the industry standards for performance and durability. Customers can trust this device to perform consistently in demanding environments and across various temperature ranges.

You May Also Be Interested in

KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess