EN
  • EN
  • DE

PBYR345CTD

Part No PBYR345CTD
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 268700-PBYR345CTD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBYR345CTD CAD Model

Description

The PBYR345CTD is a state-of-the-art power Schottky rectifier designed and manufactured by NXP Semiconductors. This component is engineered to deliver high-efficiency and reliability for a range of power conversion applications. Known for its low forward voltage drop and high surge current capability, the PBYR345CTD is an ideal choice for high-frequency power supplies, DC-DC converters, and power management tasks where efficiency is paramount.

Key Features

  • Low Forward Voltage Drop: The device's Schottky barrier diode design ensures a low forward voltage drop, which translates to reduced power loss and improved efficiency in operation.
  • High Surge Current Capability: With its robust construction, the PBYR345CTD can handle high surge currents, making it suitable for applications that may experience short-term overloads.
  • Dual Diode Configuration: This rectifier comes in a common cathode configuration, providing two diodes in a single package for compact and efficient designs.
  • High Junction Temperature: The device operates effectively at high junction temperatures, ensuring reliability and performance even under stressful thermal conditions.
  • TO-220 Package: Encased in a widely-used TO-220 package, the PBYR345CTD offers a balance of thermal performance and size, suitable for a variety of mounting scenarios.

Applications

The versatility of the PBYR345CTD allows it to be integrated into numerous electronic systems. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection applications
  • Power management devices

Technical Specifications

Parameter Value
Package TO-220
Average Rectified Current 35 A
Repetitive Peak Reverse Voltage 45 V
Non-Repetitive Peak Forward Surge Current 320 A
Junction Temperature -65 to 175 °C

With its robust design and high-performance features, the PBYR345CTD from NXP is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8928 $58.9280
24+ $4.8348 $116.0352
37+ $4.6835 $173.2895
51+ $4.5334 $231.2034
66+ $4.3821 $289.2186
89+ $3.9282 $349.6098
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess