The NXP PBYR340CTD is a high-performance dual Schottky rectifier designed to meet the stringent requirements of modern electronic applications. This component is well-suited for high-frequency operations and is commonly used in power supply circuits, converters, and as a freewheeling diode in various applications.
Key Features
- Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances the overall efficiency of the circuit by reducing power loss during the conduction phase.
- High Surge Current Capability: This rectifier can handle high surge currents, making it reliable in applications where inrush currents are expected, such as power supplies and motor drivers.
- Dual Schottky Barrier Diodes: The PBYR340CTD contains two Schottky diodes in a common cathode configuration, which allows for compact circuit designs and simplified assembly processes.
- High Junction Temperature: With an operating junction temperature range of -40°C to +150°C, this device ensures stable performance in a wide range of environmental conditions.
Applications
The versatility of the NXP PBYR340CTD makes it an ideal choice for a variety of applications, including:
- Switch-mode power supplies (SMPS)
- DC-DC converters
- Power inverters
- Automotive applications
- Free-wheeling diodes in motor control circuits
Technical Specifications
- Package: TO-220AB
- Max Repetitive Reverse Voltage (Vrrm): 40V
- Max Average Forward Rectified Current (Io): 30A
- Max Forward Voltage Drop (Vf) per Diode: 0.60V at 15A
- Max Reverse Current (Ir) per Diode: 500µA at 40V
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the PBYR340CTD is no exception. It is manufactured in state-of-the-art facilities, ensuring high reliability and performance consistency. This product is designed to meet the rigorous standards of the automotive industry, which means it is also suitable for other high-reliability applications that require robust components.