EN
  • EN
  • DE
  • IT

PBR941,215

Part No PBR941,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANSISTOR NPN UHF 50MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 1.4dB to 2dB @ 1GHz to 2GHz
Maximum Power Dissipation 360mW
Typical Gain (hFE) (Min) 50 @ 5mA, 6V
Maximum Current Collector 50mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 097701-PBR941,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBR941,215 CAD Model

Description

Product Overview: PBR941,215

The PBR941,215 is a cutting-edge semiconductor product from NXP Semiconductors, a leader in the industry known for its high-performance and reliable components. This particular product is designed to cater to the needs of advanced electronic systems, providing robust functionality and versatility in a variety of applications.

Key Features

  • High Frequency Operation: The PBR941,215 is optimized for high-frequency applications, making it an ideal choice for RF signal amplification and processing tasks.
  • Low Noise Figure: With its low noise characteristics, this product ensures signal integrity and minimizes interference, critical for communication and sensitive electronic systems.
  • High Gain: It offers high gain levels, enhancing the signal strength and ensuring reliable performance even in demanding situations.
  • Efficient Power Usage: NXP's PBR941,215 is designed with power efficiency in mind, reducing energy consumption and heat generation, which is crucial for maintaining the longevity of electronic components.

Applications

The versatility of the PBR941,215 allows it to be used in a wide range of applications. It is particularly suited for:

  • Telecommunications equipment, where signal integrity and reliability are paramount.
  • Wireless infrastructure, supporting the backbone of mobile networks and data transmission.
  • Satellite communication systems, providing the performance needed for long-distance and space-based communication.
  • Professional radio equipment, ensuring clear and strong signal transmission and reception.
  • High-fidelity audio systems, where it can contribute to superior sound quality and clarity.

Technical Specifications

The PBR941,215 boasts a robust set of technical specifications that make it a top choice for engineers and designers. Detailed datasheets and application notes are available from NXP Semiconductors, providing in-depth information on electrical characteristics, pin configurations, and recommended usage scenarios.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PBR941,215 is manufactured under strict quality control measures and is subjected to rigorous testing to ensure it meets the highest industry standards for performance and reliability.

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess