EN
  • EN
  • DE

PA9544A

Part No PA9544A
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 267492-PA9544A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PA9544A CAD Model

Description

The NXP PA9544A is a high-performance, low-voltage 4-channel I²C-bus switch with interrupt logic and reset. Designed to enhance I²C-bus capabilities, this switch allows multiple I²C devices with the same address to be connected to a single bus system. It is particularly useful in complex systems, where multiple identical devices must be accessed through the same I²C bus.

Key Features

  • Channel Selection: The PA9544A provides 4 bidirectional translating switches that can be controlled via the I²C-bus, enabling connection to any one of those downstream channels.
  • Interrupt Logic: Each channel has a dedicated interrupt input which can be monitored through the interrupt output of the PA9544A, simplifying the handling of interrupt signals from multiple I²C devices.
  • Active-Low Reset Input: An active-low reset input allows the system to reset the I²C-bus switch during power-up or whenever a system reset is needed, ensuring a clean start for I²C communications.
  • Low RON Switches: The low on-resistance of the switches allows for minimal signal distortion and supports bidirectional communication between devices.

Applications

The PA9544A is ideal for a variety of applications that require I²C-bus communications. It is particularly useful in:

  • Server and telecom infrastructure
  • Industrial control systems
  • Consumer electronics
  • Medical equipment
  • Networking equipment

Technical Specifications

Operating within a supply voltage range of 2.3V to 5.5V, the NXP PA9544A supports both standard-mode and fast-mode I²C-bus devices and is compatible with SMBus standards. It is available in a 20-pin TSSOP package, ensuring a compact footprint for system designs.

In conclusion, the NXP PA9544A is a versatile and reliable solution for expanding I²C-bus functionality in complex electronic systems. Its ability to manage multiple devices with the same address, along with its built-in interrupt logic and reset features, make it an essential component for advanced I²C-bus communication requirements.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess