The NXP PA9543A is a high-performance, 4-channel I²C-bus multiplexer designed to provide outstanding flexibility and connectivity for a multi-master I²C-bus system. This advanced multiplexer is an essential component for systems that require multiple I²C devices with the same address to be connected to a single I²C-bus.
Key Features
- Channel Number: The device features 4 bidirectional translating switches that can connect up to four separate I²C-bus slave sub-systems to a main I²C bus.
- Compatibility: It is compatible with I²C-bus and SMBus standards, ensuring seamless integration with existing systems.
- Voltage Level Translation: PA9543A supports voltage level translation between 1.8V, 2.5V, 3.3V, and 5V buses, which allows for a variety of devices to communicate without the risk of voltage mismatches.
- Multi-master Support: It allows multiple masters to communicate with multiple slaves via isolated I²C-bus segments, preventing data collision and bus contention issues.
Applications
The NXP PA9543A is ideal for a wide range of applications, such as:
- Server motherboards and computing systems requiring complex I²C-bus topologies.
- Industrial control systems that need to interface with multiple sensors and actuaries over the same I²C-bus.
- Consumer electronics where multiple I²C devices operate at different voltage levels.
Technical Specifications
- Supply Voltage: 2.3V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package: TSSOP16 and HVQFN16
- Interrupt Support: Interrupt propagation from downstream to upstream I²C-bus, allowing for efficient communication.
The NXP PA9543A I²C Multiplexer is a robust solution for complex I²C-bus systems, ensuring reliable communication and data integrity across multiple devices. It is a testament to NXP's commitment to innovation and quality in the field of integrated circuit design.