EN
  • EN
  • DE

P87LPC761BDH,112

Part No P87LPC761BDH,112
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB OTP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 14
Program Memory Size 2KB (2K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 209603-P87LPC761BDH,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87LPC761BDH,112 CAD Model

Description

The NXP P87LPC761BDH,112 is a highly integrated microcontroller that is part of the P87 family of low-power 8-bit MCUs. It is designed to deliver a perfect blend of power efficiency, performance, and versatility for a wide range of embedded applications. This microcontroller is particularly suitable for battery-powered devices, industrial control systems, and smart sensors, thanks to its low power consumption and robust feature set.

Key Features

  • Core: The device is built around a high-performance 8-bit microcontroller core, which is capable of operating at up to 20 MHz. This core provides the computational power necessary for complex tasks and supports a wide range of instructions for versatile programming.
  • Memory: Equipped with 4 KB of on-chip flash memory, the P87LPC761BDH,112 offers ample space for application code. Additionally, it includes 128 bytes of RAM for data storage and efficient operation.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports are available, allowing for flexible connection to peripherals and other circuitry. These I/O ports are highly configurable and support various modes of operation.
  • Timers: The device features a range of timers, including a 16-bit timer/counter that can be used for timing operations, pulse width modulation (PWM), or as an event counter.
  • Power Management: Advanced power management features enable the microcontroller to operate in various low-power modes, significantly reducing power consumption during idle or sleep states.
  • Analog Features: An integrated analog comparator allows for simple analog signal processing without the need for additional components.
  • Communication: The P87LPC761BDH,112 supports serial communication through its on-chip UART (Universal Asynchronous Receiver/Transmitter), enabling easy data transfer with other digital systems.

Package and Quality

The microcontroller comes in a compact SO8 package, which is ideal for space-constrained applications. The product is also characterized by its industrial-grade quality, ensuring reliable performance under varying environmental conditions.

Applications

With its robust set of features, the NXP P87LPC761BDH,112 is well-suited for a variety of applications, including but not limited to:

  • Smart sensors and instrumentation
  • Battery management systems
  • Consumer electronics
  • Home automation
  • Industrial control systems

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.2100 $76.8400
8+ $15.7611 $126.0888
12+ $15.2691 $183.2292
16+ $14.7771 $236.4336
21+ $14.2839 $299.9619
28+ $12.8066 $358.5848
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess