EN
  • EN
  • DE

P87C750EBFFA

Part No P87C750EBFFA
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT Uvprom 16 Mhz Microcontroller CDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015312-P87C750EBFFA
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P87C750EBFFA CAD Model

Description

The NXP P87C750EBFFA microcontroller is a member of the 80C51 microcontroller family, which has been optimized for high-level language (HLL) and in-system programming. This product is designed for a wide range of applications that require a balance between performance and cost, making it an ideal choice for embedded systems.

Key Features

  • Architecture: The P87C750EBFFA features a powerful 80C51 architecture, which is widely recognized for its efficiency and reliability in embedded applications.
  • Memory: It comes equipped with 2 KB of on-chip program memory (EPROM) and 64 bytes of RAM. This combination allows for efficient code execution and data storage, suitable for various embedded tasks.
  • Clock Speed: The device operates at a maximum clock frequency of 16 MHz, providing a good balance of speed and power consumption for cost-sensitive applications.
  • I/O Ports: The microcontroller includes 32 programmable I/O lines, which are divided into four 8-bit ports. These ports are highly flexible and can be used for a range of peripheral connections.
  • Timers: Two 16-bit timers/counters are included, which can be used for event counting, pulse generation, and timing operations.
  • Serial Communication: The P87C750EBFFA supports serial communication via a full-duplex UART, enabling easy data transmission and reception over serial interfaces.
  • Interrupts: It supports a total of six interrupt sources with two priority levels, helping to manage complex tasks and real-time events efficiently.
  • Power-saving Modes: The microcontroller offers power-saving modes like idle and power-down modes, which are essential for battery-operated devices.

Applications

The versatility of the P87C750EBFFA makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Home automation
  • Telecommunication systems

With its robust set of features and capabilities, the NXP P87C750EBFFA microcontroller is an excellent choice for designers looking for a reliable and cost-effective solution for their embedded systems.

You May Also Be Interested in

Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Lowest to $18.4668
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess