EN
  • EN
  • DE

P87C51RA+IA

Part No P87C51RA+IA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 209590-P87C51RA+IA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C51RA+IA CAD Model

Description

NXP P87C51RA+IA Microcontroller

The NXP P87C51RA+IA is a powerful 8-bit microcontroller that belongs to NXP's 80C51 family, renowned for its high performance and versatility. This microcontroller is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, offering a perfect blend of power efficiency and processing capabilities.

Key Features

  • Advanced 80C51 Core: The P87C51RA+IA features an enhanced 80C51 architecture that operates at up to 33 MHz, providing a high level of performance for compute-intensive tasks.
  • Memory Capacity: It comes equipped with 64KB of on-chip Flash program memory, which is both In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for flexible and convenient updates to the firmware.
  • RAM: The device includes 1024 bytes of data RAM, facilitating efficient handling of variables and data processing.
  • Four Priority Level Interrupt System: The microcontroller's interrupt system ensures responsive and reliable performance for real-time applications.
  • Serial Communication: With a full-duplex enhanced UART, the P87C51RA+IA supports serial communication, which is essential for networking microcontrollers and interfacing with peripherals.
  • Power Management: The device features a wide range of low-power modes, including Idle and Power-down modes, which help to minimize power consumption during periods of inactivity.
  • Timer/Counters: Three 16-bit timer/counters are included, providing a robust timing solution for various applications.
  • Oscillator Characteristics: The microcontroller supports a crystal oscillator with a frequency range of 0 to 33 MHz, providing a stable clock source for precise timing operations.
  • I/O Ports: It offers 32 programmable I/O lines which are highly flexible and can be used for a multitude of different functions.

Applications

The versatility of the P87C51RA+IA makes it suitable for a myriad of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Office automation
  • Embedded systems

Overall, the NXP P87C51RA+IA microcontroller is an excellent choice for designers looking for a reliable, high-performance 8-bit solution that combines a rich feature set with NXP's proven track record in microcontroller technology.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9342 $59.7368
10+ $12.2546 $122.5460
15+ $11.8711 $178.0665
21+ $11.4888 $241.2648
27+ $11.1053 $299.8431
35+ $9.9561 $348.4635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess