EN
  • EN
  • DE

P83C654EBB/589

Part No P83C654EBB/589
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343431-P83C654EBB/589
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P83C654EBB/589 CAD Model

Description

The NXP P83C654EBB/589 is a robust microcontroller that offers an optimal blend of performance, efficiency, and versatility, making it suitable for a wide range of applications. This powerful microcontroller is based on an 80C51 CPU core and comes with enhanced features that set it apart from its predecessors.

Key Features

  • Memory: It boasts an on-chip read-only memory (ROM) of 16KB, alongside 256 bytes of RAM, providing ample space for complex programs and data storage.
  • Speed: With a crystal frequency of up to 16MHz, the P83C654EBB/589 ensures swift processing capabilities, enabling it to handle demanding tasks efficiently.
  • I/O Ports: It features four 8-bit I/O ports, plus an additional 4 lines for more complex control tasks, offering excellent interface options for peripherals and external modules.
  • Timers: Two 16-bit timers/counters are included, which are essential for precise timing operations and event counting.
  • Serial Communication: The integrated serial communication controller facilitates easy data exchange with other devices, supporting a variety of communication protocols.
  • Interrupts: A powerful interrupt system with a priority level structure ensures responsive and reliable performance for real-time applications.
  • Power Management: The device includes power-saving modes such as idle and power-down modes, which are crucial for battery-operated devices, enhancing their operational lifespan.

Applications

The versatility of the NXP P83C654EBB/589 makes it suitable for a myriad of applications, including but not limited to industrial control systems, home automation, automotive electronics, and embedded systems. Its robust feature set ensures that it can meet the needs of complex and demanding applications while maintaining energy efficiency.

Quality and Reliability

NXP is known for its commitment to quality and the P83C654EBB/589 is no exception. It is designed to perform reliably in harsh environments and is compliant with industrial quality standards, assuring long-term dependability for products that incorporate this microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess