EN
  • EN
  • DE
  • IT

MPC5123YVY400B

Part No MPC5123YVY400B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 516FPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series MPC5123
Package Tray
Product Status Not For New Designs
Programmable Not Verified
Core Processor e300
Core Size 32-Bit Single-Core
Speed 400MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, USB OTG
Peripherals DMA, WDT
Number of I/O 147
Program Memory Type ROMless
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 516-BBGA
Supplier Device Package 516-PBGA (27x27)
Base Product Number MPC5123
Standard Package 200 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 643634-MPC5123YVY400B
Ultra Librarian 3D Model Ultra Librarian MPC5123YVY400B CAD Model

Description

The NXP MPC5123YVY400B is a high-performance microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This microcontroller is part of the MPC5xxx family of processors which are known for their robustness, reliability, and advanced features. The MPC5123YVY400B is built on Power Architecture technology, ensuring efficient processing capabilities for complex tasks.

Key Features

  • CPU: The device features a Power Architecture e300 core, running at a clock speed of up to 400 MHz, which provides the computational power necessary for handling intensive tasks.
  • Memory: It includes integrated memory options such as 32 KB of L1 cache and a rich set of external memory interfaces for expanded storage capabilities.
  • Connectivity: This microcontroller offers a variety of connectivity options including USB 2.0, Ethernet, and CAN interfaces, making it suitable for networked applications.
  • Graphics: The MPC5123YVY400B is equipped with an advanced graphics processing unit (GPU) that supports 2D and 3D graphics acceleration, which is ideal for human-machine interface (HMI) applications.
  • Temperature Range: It operates within an extended temperature range, making it reliable for use in harsh environmental conditions.
  • Package: The component is available in a 516-pin MAPBGA package, which is designed for space-constrained applications.

Applications

The versatile feature set of the NXP MPC5123YVY400B makes it an excellent choice for a wide range of applications. It is particularly well-suited for automotive applications such as dashboard displays and infotainment systems. Additionally, its rugged design and powerful GPU make it ideal for industrial control systems, robotics, and any application requiring advanced graphics and high-speed data processing.

Quality and Support

NXP is known for its commitment to quality and long-term reliability. The MPC5123YVY400B is backed by NXP's extensive technical support and documentation, ensuring that developers have access to the resources they need to successfully integrate the microcontroller into their products.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess