EN
  • EN
  • DE

P80C31SFPN

Part No P80C31SFPN
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT 16 MHz MICROCONTROLLER PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976530-P80C31SFPN
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P80C31SFPN CAD Model

Description

NXP P80C31SFPN Microcontroller

The NXP P80C31SFPN is a high-performance microcontroller that is part of the 80C51 family, renowned for its robustness and versatility in a wide range of applications. This microcontroller is designed to deliver the optimal balance between performance and power consumption, making it an ideal choice for industrial control systems, automotive applications, and other embedded systems that require reliable operation under varying conditions.

Key Features

  • Architecture: The P80C31SFPN is based on an 8-bit CISC architecture, which offers a good trade-off between programming simplicity and execution efficiency. This architecture is well-suited for applications that do not require the processing power of more complex CPUs.
  • Clock Speed: With a maximum clock speed of 16 MHz, it can perform tasks quickly and efficiently, making it suitable for time-sensitive operations.
  • Memory: It comes equipped with 128 bytes of RAM for data storage, which can be used for variables and stack during program execution. While it does not have on-chip program memory, it supports external memory interfacing, allowing for significant flexibility in terms of code storage.
  • I/O Ports: The device includes four 8-bit I/O ports, providing up to 32 I/O lines for interfacing with other devices, sensors, and actuators in a system.
  • Timers: Two 16-bit timers/counters are integrated into the microcontroller, enabling precise timing operations and event counting which are essential in many control applications.
  • Serial Communication: The P80C31SFPN supports full-duplex serial communication, which allows for data exchange with other microcontrollers, computers, or peripheral devices.
  • Power-saving Modes: It features power control modes such as idle mode and power-down mode to reduce power consumption during periods of inactivity.

Applications

The versatility of the P80C31SFPN makes it suitable for a broad range of applications. It is commonly used in:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Communication systems
  • Home appliances

Overall, the NXP P80C31SFPN microcontroller is a reliable and cost-effective solution for designers and engineers who require a robust 8-bit microcontroller for their embedded systems. Its wide range of features and compatibility with a variety of external memory options make it a versatile choice for numerous applications.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess