EN
  • EN
  • DE

P2041NXE1MMB

Part No P2041NXE1MMB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.2GHZ 780FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ P2
Package Tray
Part Status Obsolete
Core Processor PowerPC e500mc
Speed 1.2GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 780-BBGA, FCBGA
Case / Package 780-FCPBGA (23x23)
Family Name P2041
MSL Level 3 (168 Hours)
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929823-P2041NXE1MMB
Ultra Librarian 3D Model Ultra Librarian P2041NXE1MMB CAD Model

Description

The NXP P2041NXE1MMB is a high-performance, power-efficient, multi-core processor designed to meet the rigorous demands of networking and embedded systems applications. This processor is part of NXP's QorIQ P series, which is renowned for delivering scalable performance and includes a range of software-compatible processors.

Key Features

  • Multi-Core Processing: Equipped with four e500mc cores, the P2041NXE1MMB delivers exceptional processing power that can handle multiple threads and tasks simultaneously.
  • High-Performance Data Path: With an integrated high-performance data path acceleration architecture (DPAA), this processor ensures efficient packet handling, which is crucial for networking applications.
  • Energy Efficiency: The processor is designed with power management features that enable energy-efficient operation, reducing the overall power consumption of the system.
  • Connectivity: A wide range of high-speed interfaces, including Gigabit Ethernet, PCIe, USB, and SATA ports, provide versatile connectivity options for various peripherals and network components.
  • Security: Advanced security features, including secure boot, encryption, and tamper detection, ensure the protection of sensitive data and secure operation.

Applications

The P2041NXE1MMB processor is well-suited for a variety of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Industrial control and automation systems
  • Wireless infrastructure, including base station controllers
  • Enterprise storage systems and servers
  • Aerospace and defense systems that require robust processing capabilities

Technical Specifications

Below are some of the technical specifications of the NXP P2041NXE1MMB:

  • CPU Cores: 4x e500mc cores
  • Core Frequency: Up to 1.5 GHz
  • L2 Cache: 1 MB
  • Memory Controller: DDR3/DDR3L with ECC support
  • Networking: Multiple Gigabit Ethernet controllers
  • PCI Express: Multiple PCIe Gen2 interfaces
  • Serial Interfaces: USB 2.0, SATA 2.0
  • Security: Integrated security engine

With its combination of performance, connectivity, and security, the NXP P2041NXE1MMB is a robust solution for complex and demanding applications across a broad range of industries.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,103.8323 $1,103.8323
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess