EN
  • EN
  • DE

NX5P2190UKS500

Part No NX5P2190UKS500
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083029-NX5P2190UKS500
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX5P2190UKS500 CAD Model

Description

Product Overview: NX5P2190UKS500 from NXP

The NX5P2190UKS500 is a high-performance power switch from NXP Semiconductors, designed to cater to the demanding requirements of modern electronic devices. This advanced power management solution is ideal for applications that require efficient distribution and control of power. With its compact package and robust design, the NX5P2190UKS500 is well-suited for portable and space-constrained applications.

Key Features

  • High Current Capability: The device is capable of handling high continuous current up to 2.0 A, making it suitable for high-power applications.
  • Low RON: The switch features a low on-resistance, typically around 28 mΩ, ensuring minimal voltage drop and power loss across the switch.
  • Overvoltage Protection: Integrated overvoltage protection shields the downstream components from voltage spikes, thereby providing enhanced safety and reliability.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the device from operating at inappropriately low voltages, which could otherwise lead to erratic operation or damage.
  • Over-Temperature Protection: The built-in over-temperature protection automatically shuts down the switch to prevent overheating, thereby ensuring the longevity of the device and the safety of the system.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the switch when it is powered off, protecting the source from potential damage.
  • Controlled Turn-On: The NX5P2190UKS500 offers a soft-start capability that minimizes inrush current during turn-on, which is particularly beneficial for sensitive electronics.

Applications

The NX5P2190UKS500 is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • GPS Units
  • Portable Medical Equipment
  • Other USB Peripherals and Accessories

With its combination of high current handling, low power dissipation, and advanced protection features, the NX5P2190UKS500 from NXP is a reliable choice for designers looking to enhance power management in compact, high-performance electronic systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess