EN
  • EN
  • DE

NX3V1G66GM,115

Part No NX3V1G66GM,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 450 mOhm
Single Supply Voltage (V+) 1.4 V to 4.3 V
Max Switch Time (Ton,Toff) 24ns, 9ns
-3db Bandwidth 25MHz
Charge Injection 12pC
Channel Capacitance(CS off, CD off) 70pF
Max Leakage Current (IS off) 10nA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 112919-NX3V1G66GM,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX3V1G66GM,115 CAD Model

Description

Introducing the NX3V1G66GM,115 - High-Performance Analog Switch

The NX3V1G66GM,115 is a cutting-edge single-pole, single-throw analog switch from NXP Semiconductors, designed to deliver exceptional performance in a wide range of applications. This versatile component is part of NXP's renowned switch product line, known for its reliability and efficiency in electronic circuits.

Key Features

  • Low On-Resistance: The NX3V1G66GM,115 boasts a very low on-resistance, typically around 5 Ω at 4.5 V, ensuring minimal signal distortion and power loss through the switch.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range of 1.65 V to 5.5 V, making it suitable for use in various systems from low-voltage portable devices to standard 5 V logic circuits.
  • High-Speed Switching: Fast switching performance is a hallmark of this switch, providing quick response times that are essential for high-speed signal routing applications.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-operated and power-sensitive designs.
  • ESD Protection: With built-in electrostatic discharge (ESD) protection, the NX3V1G66GM,115 can withstand human body model discharges of up to 2 kV, ensuring durability and robustness in harsh environments.

Applications

The NX3V1G66GM,115 is ideal for a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable battery-powered devices
  • Sample and hold circuits

Package and Quality

Encased in a small 8-pin XSON8U package, the NX3V1G66GM,115 is designed for space-constrained applications. Its compact size does not compromise its performance or functionality. Additionally, NXP's commitment to quality ensures that this analog switch meets the highest industry standards, delivering consistent and reliable performance across various temperature ranges and operational conditions.

With its superior performance, robust protection features, and versatile application range, the NX3V1G66GM,115 from NXP is an excellent choice for designers looking to incorporate a high-quality analog switch into their electronic designs.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1945 $65.8350
65+ $1.8006 $117.0390
100+ $1.7441 $174.4100
140+ $1.6875 $236.2500
180+ $1.6320 $293.7600
240+ $1.4634 $351.2160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess