EN
  • EN
  • DE

NX3L4684GM,132

Part No NX3L4684GM,132
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPDT 10XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 750 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 1.4 V to 4.3 V
Max Switch Time (Ton,Toff) 45ns, 20ns
-3db Bandwidth 20MHz
Charge Injection 50pC
Channel Capacitance(CS off, CD off) 35pF
Max Leakage Current (IS off) 10nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 10-XQFN (1.55x2)
Win Source Part Number 131333-NX3L4684GM,132
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NX3L4684GM,132 CAD Model

Description

The NX3L4684GM,132 is a high-performance, low-voltage dual SPDT (single pole double throw) switch manufactured by NXP Semiconductors, a leader in the semiconductor industry. This advanced switch is designed to operate from 1.4 V to 4.3 V, making it ideal for portable applications that require efficient power management. The NX3L4684GM,132 is part of the advanced 16-bit bus switch series, which offers high-speed bidirectional switching for data bus and signal lines.

Engineered with precision, the NX3L4684GM,132 boasts a wide bandwidth and low on-resistance, ensuring minimal signal distortion and power loss. Its low power consumption is a key feature, making it suitable for battery-operated devices where energy efficiency is crucial. The switch's high-speed operation does not compromise signal integrity, which is essential for maintaining the quality of data transmission in sensitive applications.

The NX3L4684GM,132 integrates ESD protection, safeguarding the device against electrostatic discharges and prolonging its lifespan. This protection is vital for maintaining the reliability and durability of the product, especially in environments where ESD events are common. The device is packaged in a compact, leadless XSON10 package, which not only saves space on the PCB but also enhances thermal performance and allows for high-density mounting.

Typical applications for the NX3L4684GM,132 include signal routing in various devices such as smartphones, tablets, and other portable electronics. It is also suitable for data line switching in PCs, servers, and networking equipment where high-speed data transfer is required. Additionally, the switch can be used in audio signal routing, providing high-quality audio performance with minimal signal degradation.

In summary, the NX3L4684GM,132 from NXP Semiconductors is a versatile and reliable switch designed for applications that demand low-voltage operation, high-speed switching, and robust ESD protection. Its compact form factor and energy-efficient design make it a top choice for designers looking to optimize their high-speed data and signal line applications.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3574 $54.2960
90+ $1.1138 $100.2420
140+ $1.0790 $151.0600
195+ $1.0442 $203.6190
250+ $1.0094 $252.3500
335+ $0.9050 $303.1750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess