Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Number of Elements 2
Output Type Open Drain
Dual Supply Voltage (±) 1.3 V ~ 5.5 V
Voltage - Input Offset (Maximum) 30mV @ 5.5V
Current - Input Bias (Maximum) 1pA
Current - Output (Typ) 68mA
Maximum Quiescent Current 5μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 0.8μs
Hysteresis 9mV
Operating Temperature Range -40°C ~ 85°C
Package 8-XFDFN
Mounting SMD
Manufacturer Package 8-XSON, SOT1089 (1.35x1)
Win Source Part Number 790667-NCX2222GFX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCX2222GFX CAD Model

Description

The NCX2222GFX from NXP Semiconductors is a cutting-edge, high-performance integrated circuit designed for a variety of applications that require efficient signal switching. This device is part of NXP's renowned family of switch ICs, known for their reliability and versatility.

Key Features

  • High-Speed Switching: The NCX2222GFX is designed for rapid signal switching, making it ideal for high-frequency applications.
  • Low Power Consumption: With its low-power design, it helps to reduce the overall power requirements of the system, thereby extending battery life in portable devices.
  • Dual Supply Operation: This IC can operate with a dual supply voltage, providing design flexibility for various logic level requirements.
  • Compact Footprint: Housed in a small package, the NCX2222GFX is perfect for space-constrained applications.
  • Robust ESD Protection: It includes built-in electrostatic discharge (ESD) protection features, safeguarding the device from potential damage due to static discharge.

Applications

The NCX2222GFX is suitable for a wide range of applications, including but not limited to:

  • Mobile devices
  • Portable media players
  • Data communication systems
  • Signal routing
  • Control interfaces

Technical Specifications

Parameter Value Package XQFN Mounting Type Surface Mount Operating Temperature -40°C to +85°C Supply Voltage 1.65V to 5.5V

With its robust performance and small form factor, the NCX2222GFX from NXP Semiconductors is an excellent choice for designers looking to add reliable switching capabilities to their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR
Maxim Integrated
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MAX919ESA+
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Rohm Semiconductor
IC COMPARATOR 2 CMOS 8SOP
Need more? Email Us
ECAD model for BU7253F-E2
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention