EN
  • EN
  • DE

N74F260D-T

Part No N74F260D-T
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description F/fast Series Dual 5-INPUT Nor Gate PDSO14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
High Level Output Current -1 mA
Lead Free Yes
Low Level Output Current 20 mA
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Number of Circuits 2
Number of Gates 2
Number of Input Lines 5
Number of Output Lines 1
Packaging Tape & Reel (TR)
Propagation Delay 4 ns
RoHS Compliant
Win Source Part Number 995133-N74F260D-T
Categories Logic - Gates and Inverters
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N74F260D-T CAD Model

Description

Introducing the N74F260D-T Dual 5-Input NOR Gate from NXP

The N74F260D-T is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry. This particular chip is a dual 5-input NOR gate that is part of the 74F series, known for its fast switching speeds and reliable performance in a wide range of digital applications.

Key Features:

  • Logic Type: The N74F260D-T implements two independent 5-input NOR gates in a single package, providing versatile logic functions for complex digital systems.
  • High-Speed Operation: As part of the 74F series, this device offers fast switching capabilities, making it suitable for high-speed logic operations and critical timing applications.
  • Package Type: This component comes in a standard SOIC-14 package, which is ideal for space-constrained applications while still being easy to handle for manufacturing and prototyping.
  • Supply Voltage Range: The device operates within a supply voltage range of 4.5V to 5.5V, compatible with typical TTL (Transistor-Transistor Logic) power levels.
  • Operating Temperature: The N74F260D-T is designed to function reliably over a wide operating temperature range, ensuring stability across various environmental conditions.

Applications:

The versatility of the N74F260D-T NOR gate makes it an excellent choice for a multitude of digital circuits. It is commonly used in:

  • Logic function synthesis
  • Control systems
  • Alarm systems
  • Input/output buffering
  • Complex logic circuitry

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The N74F260D-T is no exception, with stringent quality control processes in place to ensure reliability and performance consistency. Whether you're designing consumer electronics, industrial control systems, or automotive applications, you can trust NXP's commitment to excellence.

Conclusion:

The N74F260D-T from NXP is a robust, high-speed dual 5-input NOR gate that offers designers flexibility and performance for a broad range of digital applications. With its fast switching, reliable operation, and quality construction, it stands out as a superior choice for any logic circuit design.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess