EN
  • EN
  • DE

N74F194D-T

Part No N74F194D-T
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 4BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Register, Bidirectional
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 4
Purpose Universal
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 059793-N74F194D-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F194D-T CAD Model

Description

NXP N74F194D-T 4-bit Bidirectional Universal Shift Register

The NXP N74F194D-T is a high-performance, 4-bit bidirectional universal shift register that serves as a versatile component for a wide array of digital applications. This integrated circuit is designed to provide efficient solutions for storage, transfer, and manipulation of data within your digital systems. Crafted with precision by NXP Semiconductors, a leader in the industry, the N74F194D-T is an essential building block for designers looking to enhance the functionality of their digital projects.

Key Features:

  • 4-Bit Bidirectional Shift Capability: The N74F194D-T allows for bidirectional shifting, providing flexibility in data handling. You can shift data to the left or to the right depending on your circuit requirements, making it ideal for a variety of applications.
  • Parallel Load Capability: This feature enables the register to be loaded with 4 bits of data simultaneously, allowing for swift data processing and reducing the time required for data manipulation.
  • Asynchronous Master Reset: The inclusion of an asynchronous master reset function ensures that you can quickly clear the register, setting all outputs to a low level without the need for clocking.
  • Multiple Modes of Operation: The N74F194D-T can operate in several modes, including shift left, shift right, hold (do nothing), and parallel load. This versatility allows for a wide range of applications and more complex operations within your digital systems.
  • High-Speed Performance: Designed with speed in mind, the N74F194D-T can handle high-frequency clocking, making it suitable for high-speed data operations and timing-critical applications.
  • Compatibility: The device is TTL compatible, ensuring it can be easily integrated into existing systems that utilize Transistor-Transistor Logic.

Applications:

The N74F194D-T is ideally suited for use in digital systems that require data storage and shifting capabilities. It is commonly found in applications such as:

  • Data processing systems
  • Communication systems
  • Control systems
  • Computers and microprocessor-based systems
  • Signal processing

With its robust feature set and reliable performance, the NXP N74F194D-T is the go-to choice for engineers and designers who demand precision and efficiency in their digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
Texas Instruments
IC 8-BIT SHIFT REGISTER 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2471
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.6258
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.5126
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Lowest to $2.7273
ON Semiconductor
IC SHIFT REGISTER 8-BIT / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.4366
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to $0.3294

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess