EN
  • EN
  • DE

MPXAZ4100A6U

Part No MPXAZ4100A6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description PRESSURE SENS 15.2PSI MAX 8-SOP / Pressure Sensor 2.9PSI ~ 15.23PSI (20kPa ~ 105kPa) Absolute 0.3 V ~ 4.9 V 8-SMD Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPXAZ4100A
Package Tube
Product Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.9PSI ~ 15.23PSI (20kPa ~ 105kPa)
Output Type Analog Voltage
Output 0.3 V ~ 4.9 V
Accuracy ±1.8%
Voltage - Supply 4.85V ~ 5.35V
Port Style No Port
Features Temperature Compensated
Termination Style SMD (SMT) Tab
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SMD Module
Base Product Number MPXAZ4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 981778-MPXAZ4100A6U
Ultra Librarian 3D Model Ultra Librarian MPXAZ4100A6U CAD Model

Description

The MPXAZ4100A6U is a state-of-the-art pressure sensor from NXP Semiconductors, designed to provide highly accurate and reliable pressure measurements. This sensor is part of NXP's MPX series, which is renowned for its robust design and exceptional performance in various applications, including automotive systems, industrial controls, and consumer products.

Key Features

  • Pressure Range: The MPXAZ4100A6U is designed to measure absolute pressure in the range of 20 to 400 kPa, making it suitable for a wide range of applications.
  • High Accuracy: With its advanced sensor technology, it offers an accuracy level of ±2.5% across the entire pressure and temperature range, ensuring precise readings.
  • Temperature Compensated: The device includes temperature compensation from -40°C to +125°C, which guarantees consistent performance even under varying environmental conditions.
  • Analog Output: It provides a proportional analog output signal that corresponds to the applied pressure, allowing for easy integration with analog interfaces.
  • Integrated Signal Conditioning: The sensor features an on-chip signal conditioning circuit that minimizes the need for external components and simplifies the system design.
  • Durable: The MPXAZ4100A6U is built to last, with a robust construction that can withstand harsh environments and mechanical stress.

Applications

The versatility of the MPXAZ4100A6U pressure sensor makes it ideal for a broad range of applications, such as:

  • Automotive engine control systems
  • Industrial process control
  • Medical equipment
  • Pneumatic systems
  • Weather stations

Quality and Reliability

NXP is committed to delivering high-quality products, and the MPXAZ4100A6U is no exception. It is rigorously tested to meet stringent industry standards for performance and reliability, ensuring that it can meet the demands of even the most critical applications.

You May Also Be Interested in

Honeywell
SENSOR PRES DIP 6 BAR GAUGE 5V / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR 5PSIG 0.08" 2.97V 6SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 6-SMD Module
Need more? Email Us
Honeywell
SENSOR 15PSID 0.16" .155V 4SIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.16" (3.94mm) Tube, Dual 0 mV ~ 155 mV (5V) 4-SIP, Dual Ports, Same Side
Lowest to $67.5814
Bosch Sensortec
SENSOR 18.13PSIA 10LGA / Pressure Sensor 4.35 ~ 18.13PSI (30 ~ 125kPa) Absolute 10-VFLGA
Lowest to $4.7401
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Honeywell
SENSOR PRESS DIFF 10" H2O 4SIP / Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.19" (4.83mm) Tube, Dual 0 mV ~ 20 mV (12V) 4-SIP Module
Lowest to $39.1695
Honeywell
PRESSURE-JZ STAINLESS / Pressure Sensor 5000PSI (34473.79kPa) Absolute Male - 1/4" (6.35mm) NPT 148 mV ~ 152 mV Cylinder, Threaded
Need more? Email Us
Amphenol
SENSOR 5PSID 0.12" 14BIT / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port
Lowest to $55.7780
Honeywell
SENSOR 100PSIG 4.5V 8SMD / Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0.5 V ~ 4.5 V 8-SMD, J-Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8382 $109.6764
3+ $44.9953 $134.9859
4+ $43.5897 $174.3588
6+ $42.1829 $253.0974
8+ $40.7773 $326.2184
10+ $36.5592 $365.5920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,297 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess