EN
  • EN
  • DE
  • IT

MPXA6115A6T1

Part No MPXA6115A6T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description PRESSURE SENS 16.7PSI MAX 8-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Pressure Sensor 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) Absolute - 0.2 V ~ 4.7 V 8-SMD Module
Manufacturer NXP
Series MPXA6115A
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Package 8-SMD Module
Family Name MPXA6115
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MPXA6115A6T1CT, 935316802118, MPXA6115A6T1TR, MPXA6115A6T1-ND
Quantity per package 600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885875-MPXA6115A6T1
Ultra Librarian 3D Model Ultra Librarian MPXA6115A6T1 CAD Model

Description

The NXP MPXA6115A6T1 is a state-of-the-art pressure sensor that offers a highly accurate and reliable solution for a wide range of applications. This integrated pressure sensor is designed for a host of applications, including automotive systems, industrial controls, and consumer products. It is based on NXP's advanced Micro-Electro-Mechanical Systems (MEMS) technology, which enables it to provide exceptional performance in a compact package.

The MPXA6115A6T1 sensor is capable of measuring absolute air pressure within the range of 15 to 115 kPa. It boasts a high level of accuracy, with a maximum error of ±1.5% over the 0°C to 85°C temperature range. This precision makes it an ideal choice for critical applications where precise pressure measurements are essential.

One of the key features of this sensor is its temperature-compensated and calibrated output signal. The integrated signal conditioning translates the raw sensor output into a linear voltage signal, which simplifies integration into various systems. The output voltage range is scaled to span from 0.2V to 4.8V over the pressure range, providing an easy-to-read signal for microcontrollers and analog-to-digital converters.

The MPXA6115A6T1 is housed in a small, yet robust, standard 6-pin surface-mount package, making it suitable for automated assembly processes and space-constrained applications. Its durable design ensures stable operation even in harsh environments, contributing to its versatility and reliability.

Installation and maintenance are straightforward, thanks to the sensor's uncomplicated interface and long-term stability. Whether it's being used in automotive engine control systems, weather stations, or medical devices, the NXP MPXA6115A6T1 delivers consistent and dependable pressure measurements, ensuring optimal performance and safety in every application.

In conclusion, the NXP MPXA6115A6T1 is an exceptional choice for designers and engineers looking for a high-quality pressure sensor that combines accuracy, reliability, and ease of use. Its advanced features and robust design make it a versatile component in any pressure-sensing solution.

You May Also Be Interested in

Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess