EN
  • EN
  • DE
  • IT

MPVZ5004GW7U

Part No MPVZ5004GW7U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 0.57PSIG 0.22" 4.9V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPVZ5004G
Package Tube
Product Status Active
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 0.57PSI (3.92kPa)
Output Type Analog Voltage
Output 1 V ~ 4.9 V
Accuracy ±6.25%
Voltage - Supply 4.75V ~ 5.25V
Port Size Male - 0.22" (5.59mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 2.32PSI (16kPa)
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP Module
Base Product Number MPVZ5004
Standard Package 40 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643948-MPVZ5004GW7U
Ultra Librarian 3D Model Ultra Librarian MPVZ5004GW7U CAD Model

Description

The NXP MPVZ5004GW7U is a state-of-the-art pressure sensor that offers a highly accurate and reliable solution for a wide range of applications. This sensor is part of NXP's integrated silicon pressure sensor family, designed for a high level of integration suited for user-friendly interfaces in both digital and analog applications.

Key Features

  • Sensitivity: The MPVZ5004GW7U provides a high sensitivity output that varies with applied pressure. It is capable of detecting pressure changes as small as 0.57 mV/V/Pa.
  • Operating Range: This sensor operates over a pressure range of 0 to 4.0 kPa (0 to 0.58 psi), making it suitable for low-pressure measurement applications.
  • Temperature Compensated: The device includes temperature compensation technology, which ensures consistent and accurate readings over a temperature range of -40°C to +125°C.
  • Calibration: Each MPVZ5004GW7U sensor is individually calibrated and tested to ensure precise measurements.
  • Versatility: It can be used in various applications including medical devices, industrial controls, and consumer products.
  • Package: The sensor is housed in a small outline package (SOP) with a dual port configuration, allowing for easy integration into various systems.

Applications

The MPVZ5004GW7U pressure sensor is versatile and can be employed in diverse applications such as:

  • Medical instrumentation, such as non-invasive blood pressure monitoring
  • Environmental controls for HVAC systems
  • Level indicators for tanks and reservoirs
  • Altimeters and barometers for personal electronics

Technical Specifications

Parameter Value Pressure Range 0 to 4.0 kPa Supply Voltage 4.75 to 5.25 V Output 0.2 to 4.7 V Operating Temperature -40°C to +125°C Package SOP with dual port

The MPVZ5004GW7U from NXP is an exceptional choice for developers and engineers looking for a reliable and precise pressure sensing solution. Its robust feature set and adaptability to various applications make it a valuable component in any pressure measurement system.

You May Also Be Interested in

Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3418 $73.0254
6+ $19.9727 $119.8362
8+ $19.3486 $154.7888
11+ $18.7244 $205.9684
14+ $18.1003 $253.4042
19+ $16.2279 $308.3301
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess