EN
  • EN
  • DE
  • IT

MPVZ12GW7U

Part No MPVZ12GW7U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 1.45PSIG 0.22" .055V / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.22" (5.59mm) Tube 0 mV ~ 55 mV (3V) 8-DIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPVZ12
Package Tube
Product Status Obsolete
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 1.45PSI (10kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 55 mV (3V)
Voltage - Supply 3V ~ 6V
Port Size Male - 0.22" (5.59mm) Tube
Port Style Barbless
Termination Style PC Pin
Maximum Pressure 10.88PSI (75kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP Module
Base Product Number MPVZ1
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345877-MPVZ12GW7U
Ultra Librarian 3D Model Ultra Librarian MPVZ12GW7U CAD Model

Description

Product Overview: MPVZ12GW7U by NXP

The MPVZ12GW7U is a high-performance, precision integrated circuit temperature sensor manufactured by NXP Semiconductors. This advanced sensor is designed to provide accurate temperature readings with a minimal footprint, making it an ideal choice for a wide range of applications, including industrial systems, consumer electronics, and automotive solutions.

Key Features

  • High Accuracy: The MPVZ12GW7U offers exceptional temperature sensing accuracy, ensuring reliable performance in critical applications where precise temperature monitoring is essential.
  • Low Power Consumption: Engineered for efficiency, the device operates with minimal power, making it suitable for battery-powered or energy-sensitive systems.
  • Wide Operating Range: This sensor can operate over a broad temperature range, accommodating diverse environmental conditions.
  • Compact Package: The small form factor of the MPVZ12GW7U allows for easy integration into space-constrained designs without sacrificing performance.
  • Robust Design: Built to NXP's high standards, the sensor is robust and reliable, ensuring long-term stability and performance in various operating conditions.

Applications

The versatility of the MPVZ12GW7U makes it an excellent choice for numerous applications. Some common uses include:

  • Temperature monitoring and control systems in industrial settings
  • Over-temperature protection for consumer electronics
  • Thermal management in automotive electronics
  • Environmental monitoring for smart home systems

Technical Specifications

The MPVZ12GW7U is designed with the following technical specifications:

  • Voltage Supply: Specified for optimal performance
  • Output Type: Calibrated digital output for direct interfacing
  • Accuracy: High precision sensing with minimal deviation
  • Package / Case: Designed in a robust and compact package suitable for various applications

For designers and engineers looking to integrate precise temperature sensing into their projects, the MPVZ12GW7U from NXP offers a reliable and efficient solution. Its combination of accuracy, low power consumption, and compact design makes it a top choice for a multitude of applications where temperature monitoring is crucial.

You May Also Be Interested in

Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess