Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.067GHz
Co-Processors/DSP Communications; QUICC Engine, Security; SEC
RAM Controllers DDR2, DDR3, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (8), 1Gbps (4)
USB USB 2.0 (1)
Voltage - I/O 1.0V, 1.5V, 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Additional Interfaces DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART
Manufacturer Pack Quantity 36
MSL Level 3 (168 Hours)
Win Source Part Number 715440-MPC8569EVJAQLJB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC8569EVJAQLJB CAD Model

Description

Product Overview: NXP MPC8569EVJAQLJB

The NXP MPC8569EVJAQLJB is a high-performance PowerQUICC III processor that is designed to meet the needs of a wide range of applications, including networking, telecommunications, and embedded systems. This processor is built on Power Architecture technology, ensuring robust performance and compatibility with a variety of software and hardware tools.

Key Features:

  • Core: e500 System-on-Chip (SoC) core, built on Power Architecture technology, provides high efficiency and performance.
  • Clock Speed: The processor features a maximum core frequency of up to 1.333 GHz, which is capable of delivering the computational power required for complex tasks.
  • Integrated Security: Includes an advanced encryption engine that supports a range of security protocols, ensuring secure data transmission and protection against unauthorized access.
  • Connectivity: Offers a variety of high-speed connectivity options such as Gigabit Ethernet, PCI Express, and Serial RapidIO, making it ideal for network-intensive applications.
  • Memory Support: Supports DDR2 and DDR3 memory with Error Correction Code (ECC) capability, enhancing the reliability of the system.
  • Power Efficiency: Designed with power-saving features that enable the processor to maintain optimal performance while minimizing power consumption.

Applications:

The MPC8569EVJAQLJB is versatile and can be used in a variety of applications, including:

  • Enterprise and service provider routers and switches
  • Wireless infrastructure equipment
  • Network control and management
  • High-performance computing
  • Industrial control systems

Technical Specifications:

Parameter Value CPU Core e500 Max Frequency 1.333 GHz Memory Type DDR2, DDR3 with ECC Security Engine Yes Connectivity Gigabit Ethernet, PCI Express, Serial RapidIO Power Architecture Yes

For developers and engineers looking for a powerful processor capable of handling demanding tasks while maintaining high levels of security and connectivity, the NXP MPC8569EVJAQLJB is an excellent choice.

You May Also Be Interested in

Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention