Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Manufacturer NXP
Series MPC85xx
Package Tray
Core Processor PowerPC e500
Speed 1.0GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name MPC8548
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 36
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885752-MPC8548VJAQGD
Ultra Librarian 3D Model Ultra Librarian MPC8548VJAQGD CAD Model

Description

The NXP MPC8548VJAQGD is a high-performance, power-efficient integrated processor that is part of NXP's PowerQUICC III family of products. This processor is designed to meet the requirements of a wide range of applications, including networking, telecommunications, wireless infrastructure, industrial control, and automotive markets. It is built on Power Architecture technology, which is renowned for its robust performance and exceptional power efficiency.

Key Features

  • Core: e500 System-on-Chip (SoC) core, built on Power Architecture technology, with speeds up to 1.5 GHz.
  • Memory: Integrated memory controller supporting DDR, DDR2, and SDRAM.
  • Cache: 32 KB L1 instruction cache and 32 KB L1 data cache, along with a 512 KB L2 cache that can be configured as an L2 cache or as additional coherent system memory.
  • Connectivity: Multiple high-speed I/O interfaces including Gigabit Ethernet, PCI Express, RapidIO, and USB 2.0.
  • Security: Integrated security engine providing encryption, decryption, and security protocol processing capabilities.
  • Power Management: Advanced power management features for reduced power consumption and improved energy efficiency.

Applications

The versatility of the MPC8548VJAQGD makes it suitable for a variety of applications. In the networking and telecommunications sector, it can be used for routers, switches, and base station controllers. Its high-speed connectivity and security features make it ideal for wireless infrastructure. For industrial control systems, it provides the necessary processing power and connectivity to handle complex tasks. Additionally, its robustness and efficiency are perfect for automotive applications, including telematics and infotainment systems.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MPC8548VJAQGD is no exception. It is designed to meet the rigorous standards required for industrial and automotive applications, ensuring long-term reliability and performance even in the most demanding environments.

Conclusion

The NXP MPC8548VJAQGD processor is a testament to NXP's leadership in providing innovative, high-performance, and power-efficient solutions. Whether for advanced networking, industrial control, or automotive applications, the MPC8548VJAQGD offers a blend of performance, connectivity, and efficiency that is hard to match.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9X 400MHZ 217LFBGA
Need more? Email Us
ECAD model for AT91SAM9X35-CU-999
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023AXE7PQB
Digi International
IC MPU RABBIT 200MHZ 292BGA
Need more? Email Us
ECAD model for 16051220
Microchip Technology
IC MPU SAMA5D2 500MHZ 289LFBGA
Lowest to $65.1941
ECAD model for ATSAMA5D28C-D1G-CU
Texas Instruments
MICROPROCESSOR, 32 BIT, SITARA,
Need more? Email Us
ECAD model for AM1806BZCE4
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
ECAD model for LS1043ASN8KNLB
Altera
80386- MICROPROCESSOR, X86 ARCH
Need more? Email Us
ECAD model for NG80386SXLP33
NXP / Nexperia
IC MPU QORIQ 800MHZ 520FCBGA
Lowest to $244.2106
ECAD model for BSC9131NXE1KHKB
NXP / Nexperia
IC MPU MPC83XX 667MHZ PBGA689
Need more? Email Us
ECAD model for MPC8379ECVRALG

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $369.4329 $369.4329
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 468 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention