EN
  • EN
  • DE

MPC8545HXAQG

Part No MPC8545HXAQG
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCBGA (29x29)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Obsolete
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Signal Processing; SPE
RAM Controllers DDR, DDR2, SDRAM
Graphics Acceleration No
Ethernet 10/100/1000Mbps (4)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C
Case / Package 783-BBGA, FCBGA
Supplier Device Package 783-FCBGA (29x29)
Additional Interfaces DUART, I2C, PCI, RapidIO
Base Product Number MPC85
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1320936-MPC8545HXAQG
Ultra Librarian 3D Model Ultra Librarian MPC8545HXAQG CAD Model

Description

The NXP MPC8545HXAQG is a high-performance, power-efficient processor designed for a wide range of embedded applications. As part of the PowerQUICC™ III family, this processor is built on NXP's advanced e500 System-on-Chip (SoC) platform, which is based on Power Architecture® technology. The MPC8545HXAQG is engineered to meet the demanding requirements of networking, telecommunications, and industrial markets, providing a versatile solution for system designers.

Key Features:

  • Core: Power Architecture e500 core, capable of speeds up to 1.5 GHz, delivering exceptional performance per watt.
  • Cache: Integrated L1 and L2 caches, with 32KB L1 Instruction and Data Caches and up to 512KB L2 Cache, which is configurable as L2 cache or as memory.
  • Memory Controller: DDR/DDR2 SDRAM memory controller, supporting up to 667 MHz data rates for high-speed memory access.
  • Networking: Advanced networking capabilities with integrated Gigabit Ethernet controllers, supporting 10/100/1000 Mbps connectivity.
  • PCI Express® Interface: High-speed PCI Express interface for fast data transfer with peripherals.
  • Serial RapidIO® Interface: Incorporates Serial RapidIO support for high-speed interconnects within embedded systems.
  • Security: Enhanced security features including a security engine for encryption and secure boot.
  • Power Management: Sophisticated power management techniques for reduced power consumption.

Applications:

With its robust feature set, the NXP MPC8545HXAQG is ideal for a variety of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Telecommunications infrastructure like base stations and network control
  • Industrial control systems and automation
  • Medical imaging and healthcare systems
  • Defense and aerospace applications

Conclusion:

The NXP MPC8545HXAQG is a powerful and flexible processor that provides the performance needed for complex embedded tasks. Its integration of multiple high-speed interfaces, along with its power efficiency, make it an excellent choice for developers looking to create sophisticated systems with demanding processing requirements.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess