EN
  • EN
  • DE

MMBZ20VCL

Part No MMBZ20VCL
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 17VWM 28VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 17V (Max)
Minimum Breakdown Voltage 19V
Max Clamping Voltage 28V
Peak Pulse Current(Ippm) 1.4A
Power Dissipation - Pd 40W
Applications Automotive
Capacitance @ Frequency 65pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 059175-MMBZ20VCL
Ultra Librarian 3D Model Ultra Librarian MMBZ20VCL CAD Model

Description

The NXP MMBZ20VCL is a high-performance, dual common anode Zener diode designed to provide transient voltage protection for sensitive electronics. This robust component is housed in a small surface-mount SOT-23 package, making it ideal for space-constrained applications where efficient circuit protection is essential.

Key Features

  • Zener Voltage: The device features a precise Zener voltage of 20V, providing reliable voltage clamping in the event of voltage spikes.
  • Dual Diode Configuration: With its dual common anode configuration, the MMBZ20VCL can protect two lines using just one component, thereby reducing board space and component count.
  • Power Dissipation: It has a total power dissipation of 200mW, ensuring that the device can handle significant energy without degradation of its protective capabilities.
  • Peak Pulse Power: The peak pulse power capability is 40W at 10/1000μs waveform, providing protection against transient voltage spikes.
  • Low Leakage Current: The device boasts a low leakage current, minimizing power loss when the diode is in its non-conductive state.
  • Fast Response Time: Its fast response time to transient events ensures that the protected components are shielded from voltage spikes without delay.
  • ESD Capability: The MMBZ20VCL also offers excellent electrostatic discharge (ESD) protection, safeguarding electronic components from static electricity.

Applications

The NXP MMBZ20VCL is suitable for a wide range of applications, including:

  • Portable Devices
  • Power Management Systems
  • Consumer Electronics
  • Automotive Electronics
  • Industrial Control Systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the MMBZ20VCL is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and automotive applications. Whether you're designing a new system or upgrading an existing one, the MMBZ20VCL provides the protection your sensitive electronics need against voltage transients.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,175+ $0.0427 $50.1725
2,850+ $0.0351 $100.0350
4,415+ $0.0340 $150.1100
6,080+ $0.0329 $200.0320
7,865+ $0.0318 $250.1070
10,530+ $0.0285 $300.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 1175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess