EN
  • EN
  • DE
  • IT

MK30DX64VLK7

Part No MK30DX64VLK7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K30 Sub-Family | IC MCU 32BIT 64KB FLASH 80FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
The number of I/O 56
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 16K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 31x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Family Part Number MK30DX64
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1223909-MK30DX64VLK7
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK30DX64VLK7 CAD Model

Description

Introducing the NXP MK30DX64VLK7 Microcontroller

The NXP MK30DX64VLK7 is a highly capable microcontroller unit (MCU) that belongs to the Kinetis K30 100 MHz family, which is part of the broader Kinetis K series. This MCU is designed to deliver exceptional performance, energy efficiency, and enhanced functionality for a wide range of applications, including industrial control, automotive systems, and Internet of Things (IoT) devices.

Core Features:

  • Advanced ARM Cortex-M4 Core: At the heart of the MK30DX64VLK7 is an ARM Cortex-M4 processor with a floating-point unit (FPU). This 32-bit core operates at up to 100 MHz, providing the computational power needed for complex algorithms and control systems.
  • Memory Configuration: The microcontroller comes with 64 KB of RAM and 256 KB of flash memory, offering ample space for application code and data storage.
  • Rich Connectivity: The device includes a variety of communication interfaces such as I2C, SPI, UART, and CAN, allowing for versatile peripheral connections and robust data exchange.
  • Enhanced Timer Functionality: With multiple timers, PWM channels, and an advanced clocking system, the MK30DX64VLK7 is well-suited for precision control applications.

Power Efficiency and Integration:

The MK30DX64VLK7 is designed with power efficiency in mind. It supports multiple power modes, enabling energy-saving operation when full performance is not required. Additionally, the MCU integrates a range of analog components, such as ADCs and DACs, reducing the need for external components and simplifying design.

Development and Support:

NXP provides extensive support for the MK30DX64VLK7 through its software development kits (SDKs) and integrated development environments (IDEs), including MCUXpresso and IAR Systems. Developers can leverage these tools to streamline the development process and bring their products to market faster.

Applications:

With its combination of performance, connectivity, and integration, the NXP MK30DX64VLK7 is an ideal choice for a wide array of applications. From sophisticated motor control systems to smart sensors and connected IoT devices, this MCU can handle the demands of modern embedded systems.

For engineers and developers looking for a reliable and powerful microcontroller, the NXP MK30DX64VLK7 offers a balanced solution that doesn't compromise on features or performance.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess